location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T654 RFID UHF OPTION

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T654 RFID UHF OPTION
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G0955
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 16:22:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark T654 RFID UHF OPTION :
The short editorial description of Lexmark T654 RFID UHF OPTION

3.0kg, Grey
More>>>
Lexmark T654 RFID UHF OPTION:
The official marketing text of Lexmark T654 RFID UHF OPTION as supplied by the manufacturer

The RFID tags can be programmed via PCL commands or using electronic forms created with Lexmark Document Solutions Suite Forms Composer 3.3.8 with Service Pack 4.

RFID Programming while Printing speed: Up to 20 ppm when programming RFID tags using letter size media. Individual ppm performance may vary depending on media size, type, RFID tag and image complexity.

RFID Radio Specifications
US / Canada – supports radio frequencies in the 902-928 MHz (ultra high frequency (UHF)) range.

Australia – supports radio frequencies in the 915-928 MHz (ultra high frequency) range.

Europe – supports radio frequencies in the 865.6 - 867.6 MHz (ultra high frequency) range.

RFID Tag Specifications
All RFID tags must be built to EPC class 1 generation 2 specifications (ISO 18000-6C).

RFID Tag Location
The RFID tag can be located on either the printed or non-printed side of the media, although printing on the tag is not recommended.

The RFID tag may be located within a large area of the media sheet and may be oriented either parallel to or perpendicular to the long edge of the media. The tag location limitations and recommendations are shown in the T65x RFID UHF User's Guide.

Other locations for the RFID tag may be acceptable. Please consult with the Lexmark Specialty Media Support Group for additional information. Do not place a large order for media without first verifying that the selected media design provides acceptable printing performance and transport reliability, and that the selected RFID tag is successfully programmed by the RFID Option.
See the RFID UHF Option User’s Guide Supplement for tag placement details.

Considerations
The RFID UHF Option must be the first device placed under the printer. One input drawer is required below the RFID Option to contain the RFID media for printing and programming.

The fuser wiper included in the package is designed specifically for label applications. This fuser wiper is not recommended for duplex applications. It is recommended that Label Application print cartridges are used with this option.

The StapleSmart II Finisher (30G0850) may not be used with RFID media. The 5-Bin Mailbox (30G0852) is not recommend for use with the RFID media.

Setup: System integration is required. Contact your Lexmark representative for assistance.

Short summary description Lexmark T654 RFID UHF OPTION:
This short summary of the Lexmark T654 RFID UHF OPTION data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T654 RFID UHF OPTION, 6.61 lbs (3 kg), 16.5 x 20.1 x 4.13" (420 x 510 x 105 mm), 10 lbs (4.55 kg), 20 pc(s), 235.9 lbs (107 kg), 23 x 20 x 7.01" (584 x 508 x 178 mm)

Long summary description Lexmark T654 RFID UHF OPTION:
This is an auto-generated long summary of Lexmark T654 RFID UHF OPTION based on the first three specs of the first five spec groups.

Lexmark T654 RFID UHF OPTION. Weight: 6.61 lbs (3 kg), Dimensions (WxDxH): 16.5 x 20.1 x 4.13" (420 x 510 x 105 mm). Package weight: 10 lbs (4.55 kg). Quantity per pallet: 20 pc(s), Pallet weight: 235.9 lbs (107 kg). Package dimensions (WxDxH): 23 x 20 x 7.01" (584 x 508 x 178 mm), Pallet dimensions (W x D x H): 48 x 40 x 40.3" (1219 x 1016 x 1023 mm), Package dimensions (W x D x H): 23 x 20 x 7"

Weight & dimensions
Weight
6.61 lbs (3 kg)
Dimensions (WxDxH)
16.5 x 20.1 x 4.13" (420 x 510 x 105 mm)
Packaging data
Package weight
10 lbs (4.55 kg)
Logistics data
Quantity per pallet
20 pc(s)
Pallet weight
235.9 lbs (107 kg)
Other features
Package dimensions (WxDxH)
23 x 20 x 7.01" (584 x 508 x 178 mm)
Pallet dimensions (W x D x H)
48 x 40 x 40.3" (1219 x 1016 x 1023 mm)
Package dimensions (W x D x H)
23 x 20 x 7"
Package weight (imperial)
10 lbs
Pallet weight (imperial)
235 lbs
Weight (imperial)
6.6 lbs