location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6255
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:32:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
Long product name Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI :
The short editorial description of Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI

A6010, optical mouse, 500/800/1000 DPI
More>>>
Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI:
The official marketing text of Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI as supplied by the manufacturer

The Lenovo optical mouse A6010 offers three user-selectable DPI resolutions (500, 800, 1000) which allows for a customizable experience that will help reduce on-screen interference. It's ergonomic design fits naturally in the palm of your hand. The optical sensor tracks mouse movements and gives you greater durability, increased speed, improved accuracy, and more consistent performance.

- Fashion style design,
- Ergonomics design for right hand, Fit the palm naturally,
- Suitable for long-time use, 500/800/1000CPI adjustable.
- Compatible with Windows® 2000 Windows® XP & Windows Vista®

Short summary description Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This short summary of the Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo A6010, Right-hand, Optical, USB Type-A, 1000 DPI, Black

Long summary description Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Lenovo A6010 mouse Office Right-hand USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo A6010. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Right-hand
Product color *
Black
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
4.59 oz (130 g)
Other features
Mouse dimensions (WxDxH)
3.18 x 4.79 x 1.53" (80.8 x 121.7 x 38.9 mm)