location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-2911-DC=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-2911-DC=
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel :
The short editorial description of Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel

Cisco 2911 DC Power Supply, Spare
More>>>
Short summary description Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel:
This short summary of the Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-2911-DC=, 140 W, 8 A, 1U, Cisco 2911, Black, Stainless steel

Long summary description Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel:
This is an auto-generated long summary of Cisco PWR-2911-DC= power supply unit 1U Black, Stainless steel based on the first three specs of the first five spec groups.

Cisco PWR-2911-DC=. Peak power: 140 W, Input current: 8 A. Power supply unit (PSU) form factor: 1U, Compatible products: Cisco 2911. Product color: Black, Stainless steel

Brand Image Article code product Stock Price from
Cisco

Cisco PWR-2911-POE= power supply unit 1U Stainless steel
(show image)
PWR-2911-POE= PWR-2911-POE= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-2911-AC= power supply unit 1U Stainless steel
(show image)
PWR-2911-AC= PWR-2911-AC= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)