Plustek logo

Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213712
Info modified on:
14 Mar 2024, 19:08:07
Long product name Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:

600 dpi, 2 x CIS, LED, 50 - 105 g/㎡, USB 2.0, 1.66 kg

Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:

The Plustek SmartOffice PS286 is a compact, high-speed desktop scanning solution that effortlessly converts your papers into digital files. Despite its small size, the SmartOffice PS286 offers high-speed scanning of up to 25 Pages Per Minute in simplex or duplex mode. With an optical resolution of 600 dpi, you can be assured of capturing the highest quality image in Black & White, Grayscale or Color. The 50-sheet automatic document feeder accepts documents from business cards to legal size papers and is designed to take plastic cards such as embossed insurance ID cards and driver licenses. What’s more? With the industry standard TWAIN and Windows® WIA drivers, you can be assured of compatibility with virtually any imaging software.

A convenient, programmable Single-Touch function button permits users to pre-set nine customized functions for different scanning needs. For example, you can create searchable PDFs, scan to e-mail, OCR, or file documents by simply pressing the same button. The SmartOffice PS286 is bundled with a powerful suite of software applications that includes Plustek DI Capture, Presto! PageManager and ImageFolio, ABBYY Fine Reader and Hotcard BizCard Finder. Advanced features such as blank page deletion, color dropout for forms, auto-crop and de-skew enhance image quality as well as overall productivity.

The bottom line: the SmartOffice PS286 offers high performance, high-end features, and versatility at an affordable price. No matter what business you’re in, the PS286 is the smart way to manage your documents.

Short summary description Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:

Plustek SmartOffice PS286 Plus, 8.5 x 98.4" (216 x 2500 mm), 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:

Plustek SmartOffice PS286 Plus. Maximum scan size: 8.5 x 98.4" (216 x 2500 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: ADF scanner, Product color: Black, Silver. Sensor type: Dual CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.