location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS286 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS286PLUS
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 19:44:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek PS286PLUS user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card, Plastic Card
  • - Maximum scan size: 8.5 x 50" (216 x 1270 mm) Sensor type: Dual CIS
  • - USB port
  • - Power supply type: DC 18 W
Guarantee:
Long product name Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver :
The short editorial description of Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver

600 dpi, 2 x CIS, LED, 50 - 105 g/㎡, USB 2.0, 1.66 kg
More>>>
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:
The official marketing text of Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer

The Plustek SmartOffice PS286 is a compact, high-speed desktop scanning solution that effortlessly converts your papers into digital files. Despite its small size, the SmartOffice PS286 offers high-speed scanning of up to 25 Pages Per Minute in simplex or duplex mode. With an optical resolution of 600 dpi, you can be assured of capturing the highest quality image in Black & White, Grayscale or Color. The 50-sheet automatic document feeder accepts documents from business cards to legal size papers and is designed to take plastic cards such as embossed insurance ID cards and driver licenses. What’s more? With the industry standard TWAIN and Windows® WIA drivers, you can be assured of compatibility with virtually any imaging software.

A convenient, programmable Single-Touch function button permits users to pre-set nine customized functions for different scanning needs. For example, you can create searchable PDFs, scan to e-mail, OCR, or file documents by simply pressing the same button. The SmartOffice PS286 is bundled with a powerful suite of software applications that includes Plustek DI Capture, Presto! PageManager and ImageFolio, ABBYY Fine Reader and Hotcard BizCard Finder. Advanced features such as blank page deletion, color dropout for forms, auto-crop and de-skew enhance image quality as well as overall productivity.

The bottom line: the SmartOffice PS286 offers high performance, high-end features, and versatility at an affordable price. No matter what business you’re in, the PS286 is the smart way to manage your documents.

Short summary description Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PS286 Plus, 8.5 x 50" (216 x 1270 mm), 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Plustek SmartOffice PS286 Plus. Maximum scan size: 8.5 x 50" (216 x 1270 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: ADF scanner, Product color: Black, Silver. Sensor type: Dual CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
8.5 x 50" (216 x 1270 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Input color depth
48 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (color, A4)
8 ppm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product color *
Black, Silver
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
LED
Daily duty cycle (max) *
1500 pages
Button functions
down, Scan, Up
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
Letter
Yes
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Maximum scan width
8.66" (22 cm)
Maximum scan length
98.4" (2.5 m)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
18 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.3 W
Input voltage
24 V
Current
0.75 A
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
PentiumR IV 2.4 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC Class B, CE
Weight & dimensions
Width
10.4" (263 mm)
Depth
5.02" (127.5 mm)
Height
5.83" (148 mm)
Weight
3.66 lbs (1.66 kg)
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Stacker
Yes
Calibration sheet included
Yes
Cleaning cloth
Yes
Drivers included
Yes
Other features
Scan media weight
50 - 105 g/m²
Image formats supported
JPG, PNG, TIF
Source Testseek summary Average rating
Reviews
Updated:
2013-09-23 00:58:57
Uk has collected 6 expert reviews for Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itproportal.com
Updated:
2013-09-23 00:58:57
The Plustek SmartOffice PS286 Plus is modestly priced for a desktop document scanner, yet provides a decent turn of speed and a good feature set suitable for a small or home office. This compact scanner lets you select between nine different customisable...
Good Impressively compact, Solid performance in terms of speed, Multiple scanning methods, Scans in duplex, has a 50, sheet ADF, Nicely priced given its capabilities...
Bad Single character display...
Bottom line As a modestly-priced document scanner, the Plustek SmartOffice PS286 Plus can get the job done for small or home offices needing to scan up to about 1,500 pages per day. It's not as fast as some scanners, such as the Canon imageFormula DR-C125, but it pr...
80%
itreviews.com
Updated:
2013-09-23 00:58:57
Got a desk piled high with clippings, torn-off stories from newspapers and reams of press releases, brochures or annual reports? Plustek's PS286 Plus thinks its can help you take a step closer to your ‘paperless office' dream by taking 50 of those pie...
Good Speed, small size, searchability...
Bad Ugly software, poor photo scanning, faulty Mac drivers.
Bottom line The way the PS286 Plus works is a huge improvement on flatbed scanning, but comes at a high cost. And with some decidedly unfriendly software, we're sure it's suitable only for those who don't mind going through a drawn-out set-up and getting-to-know y...
80%
v3.co.uk
Updated:
2013-09-23 00:58:57
Plustek's new portable desktop ADF scanner, the SmartOffice PS286 Plus, combines versatile and fast duplex document scanning with a small footprint. It's intended for personal or front-desk use, and can scan plastic ID or credit cards. In the box is a...
Good Handles business cards and plastic cards very well; high daily duty cycle; compact; easy to use; creates searchable PDFs...
Bad Software looks old-fashioned; overlapping program functions; scan settings very detailed and not very intuitive...
Bottom line With good paper handling, credit card scanning and a decent software bundle, the SmartOffice PS286 Plus is a good choice for those needing a versatile, compact scanner...
80%
techadvisor.co.uk
Updated:
2013-09-23 00:58:57
Product Code: ps286 plus The Plustek SmartOffice PS286 Plus is an office scanner with automatic document feed While standalone flatbed scanners may be increasingly scarce, the sheet-fed (or document) scanning sector continues to introduce new models...
Bottom line The Plustek SmartOffice PS286 Plus lacks the portability of the Fujitsu, but it is far more functional overall. The TWAIN-compliant drivers are an asset, and the software bundle is well thought out. With a little training, this could be a very effecti...
70%
pcmag.com
Updated:
2013-09-23 00:58:57
The Plustek SmartOffice PS286 Plus is modestly priced for a desktop document scanner, but provides decent speed and a good feature set for a small or home office. This compact scanner lets you select between nine different customizable scanning profiles f...
Good Good price for its capabilities. Scans in duplex. 50-sheet ADF. Multiple scanning methods and destinations. Comes with soft carrying case.
Bad Single-character display...
Bottom line The Plustek SmartOffice PS286 Plus offers a good balance between price, speed, and feature set as a desktop scanner for a small office...
80%
examiner.com
Updated:
2016-12-29 23:29:08
The Plustek PS286 Plus is absolute perfection in a desktop scanner. Measuring 10.4 by 5.0 inches and weighing about 3.5 pounds its footprint is barely noticeable. With its included carry bag, it proves to be the ultimate in portability as well.The PS286 P...
100%
Brand Image Article code product Stock Price from
Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black
(show image)
0226 8200i SE 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue
(show image)
0225 8100 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White
(show image)
0220 PS283 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
0203 PL 2550 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0196 PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black Plustek MobileOffice S400 Sheet-fed scanner 600 x 600 DPI A4 Black
(show image)
0193 S400 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PL1530 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0177 PL1530 0.00
(excl. VAT)
0 (incl. VAT)
Plustek MobileOffice AD450 ADF scanner 600 x 600 DPI A4 Black Plustek MobileOffice AD450 ADF scanner 600 x 600 DPI A4 Black
(show image)
0181 AD450 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS406 ADF scanner 600 x 600 DPI A4 Gray Plustek SmartOffice PS406 ADF scanner 600 x 600 DPI A4 Gray
(show image)
0190 PS406 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver Plustek OpticPro A360 Flatbed scanner 600 x 1200 DPI A3 Silver
(show image)
0148 A360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)