location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Blender HR2021/75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2021/75 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103367697 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop blender 1.75 L Blue, White
  • - Mill
  • - 400 W
Long product name Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White :
The short editorial description of Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White

HR2021, 1.75 l, 400 W
More>>>
Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White:
The official marketing text of Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White as supplied by the manufacturer

This is the world’s most compact full sized blender. The large storage jar slots over the base, making it half the size of normal blenders and extremely easy to store. Its performance is equally impressive, with its 5 star blade, 400W motor

Short summary description Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White:
This short summary of the Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR2021/75, Tabletop blender, 1.75 L, 400 W, Blue, White

Long summary description Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White:
This is an auto-generated long summary of Philips HR2021/75 blender 1.75 L Tabletop blender 400 W Blue, White based on the first three specs of the first five spec groups.

Philips HR2021/75. Bowl capacity: 1.75 L. Type: Tabletop blender, Product color: Blue, White. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Bowl capacity *
1.75 L
Mill
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product color *
Blue, White
Cord storage
Yes
Detachable blade unit
Yes
Lid with filling hole
Yes
Easy to clean
Yes
Design
Dishwasher-proof parts
Yes
Material
Housing material
Plastic
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Measuring cup
Yes