location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Gigabit Desktop/Rackmount Network Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1024D V6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8459730206206 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Rackmount Switch(EU2-12Languages)_ Installation Guide (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Unmanaged Rackmount Switches(EU1_13Languages)_Quick Installation Guide (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24 10/100/1000Mbps ports
  • - Innovative energy-efficient technology saves power consumption
  • - Supports MAC address self-learning, Auto MDI/MDIX and Auto negotiation
  • - Plug & play design
Long product name TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray

24 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX), IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab , IEEE 802.3x, 294 x 180 x 44 mm, 100-240VAC, 50/60Hz
More>>>
TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

What This Product Does
The TL-SG1024D Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the TL-SG1024D can save power consumption and 80% of the packaging material can be recycled, making it an eco-friendly solution for your business network.

TP-LINK Green Technology
This new generation TL-SG1024D Gigabit Switch features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status to limit the carbon footprint of your network. It also complies with the EU’S RoHS, prohibiting the use of certain hazardous materials. Besides, 80% of the packaging material can be recycled.

High Performance
All 24 ports are Gigabit RJ-45 ports which can provide large file transferring and also be compatible with 10Mbps and 100Mbps Ethernet devices. Featuring non-blocking switching architecture, TL-SG1024D forwards and filters packets at full wire-speed for maximum throughput. With 10KB Jumbo frame, the performance of large files transfers is improved significantly. And IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode alleviate the tra­ffic congestion and make The TL-SG1024D work reliably. It’s a perfect choice to update your network to Gigabit while protecting your previous investment properly.

Easy to Use
The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDIX eliminates the need for crossover cables. Auto-negotiation on each port senses the link speed of a network device (10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance.

Short summary description TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This short summary of the TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG1024D, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of TP-Link TL-SG1024D Unmanaged Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

TP-Link TL-SG1024D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Supported data transfer rates
10/100/100 Mbps
Switching capacity *
48 Gbit/s
Forwarding rate
35.7 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Jumbo frames
10000
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
Yes
Stackable *
Yes
Product color
Gray
LED indicators
Yes
Power
Power source *
AC
Power supply included *
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
13.62 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Dimensions (WxDxH)
11.6 x 7.09 x 1.73" (294 x 180 x 44 mm)
Connectivity technology
Wired
Bandwidth
48 Gbit/s
Power requirements
100 - 240V, 50/60Hz
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Heat dissipation
46.44 BTU/h
Weight & dimensions
Width
11.6" (294 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Packaging content
Cables included
AC
User guide
Yes
Rack mount kit
Yes
Packaging data
Package type
Box
Package width
9.84" (250 mm)
Package depth
15.7" (400 mm)
Package height
3.15" (80 mm)
Package weight
4.3 lbs (1.95 kg)
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 12:33:20
Uk has collected 1 expert review for TP-Link 24-Port Gigabit Desktop/Rackmount Network Switch and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-03-08 12:33:20
The network switch serves the invaluable role of uniting ethernet devices beyond the router. In a networked office or business, switches fill tall racks with their lines of ports and snaking cables, often 48 ports to a switch. At home, an ethernet swit...
Bottom line The TL-SG1024D is a smart and well-made gigabit switch that performs well and is available at an attractive price...
90%
Brand Image Article code product Stock Price from
TP-Link TL-SG1008D Unmanaged Gigabit Ethernet (10/100/1000) Black TP-Link TL-SG1008D Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
TL-SG1008D V8 8-Port Gigabit Desktop Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-SG1016D Unmanaged Gigabit Ethernet (10/100/1000) Black TP-Link TL-SG1016D Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
TL-SG1016D V7 16-Port Gigabit Desktop/Rackmount Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black TP-Link TL-SG1008 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
TL-SG1008 V9 8-Port Gigabit Desktop/Rackmount Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black TP-Link TL-SG1005D Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
TL-SG1005D V4 5-Port Gigabit Desktop Network Switch 0.00
(excl. VAT)
0 (incl. VAT)