location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSeat ms6000 Desktop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM461AW#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Q9500 2.83 GHz
  • - 6 GB 1333 MHz
  • - FreeDOS
Guarantee: 3-3-3 limiteddelivers on-site, next business-day service for parts and labor and includes free telephone support 24 x 7; other HP Care Pack Services may be available, see /go/lookuptool
Long product name HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500 :
The short editorial description of HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500

HP MultiSeat ms6000 Desktop
More>>>
HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500:
The official marketing text of HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500 as supplied by the manufacturer








Short summary description HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500:
This short summary of the HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP MultiSeat ms6000 Desktop, 2.83 GHz, Q9500, 1333 MHz, 6 MB, 6 GB, 1333 MHz

Long summary description HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500:
This is an auto-generated long summary of HP MultiSeat ms6000 Desktop 2.83 GHz FreeDOS 16 lbs (7.26 kg) Q9500 based on the first three specs of the first five spec groups.

HP MultiSeat ms6000 Desktop. Processor frequency: 2.83 GHz, Processor model: Q9500, Processor front side bus: 1333 MHz. Internal memory: 6 GB, Memory clock speed: 1333 MHz. Audio system: HD (Realtek ALC261). Operating system installed: FreeDOS. Power supply: 240 W

Processor
Processor frequency *
2.83 GHz
Processor model
Q9500
Processor front side bus
1333 MHz
L2 cache
6 MB
Memory
Internal memory *
6 GB
Memory clock speed
1333 MHz
Graphics
On-board graphics card
Yes
Audio
Audio system
HD (Realtek ALC261)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
12
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Ports & interfaces
PS/2 ports quantity
2
Display
Display included *
No
Software
Operating system installed *
FreeDOS
Power
Power supply
240 W
Certificates
Country of origin
China
Weight & dimensions
Weight
16 lbs (7.26 kg)
Other features
Dimensions (WxDxH)
13.3 x 14.9 x 3.95" (337.8 x 378.5 x 100.3 mm)
Expansion slots
1 x PCI 1 x PCIe x16 2 x PCIe x1
I/O ports
1 x DisplayPort
Graphics card
GMA 4500M
Networking features
Gigabit Ethernet
Size (imperial)
13.30"