location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AV08XL Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV08XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BS554AA#AC3
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:21:45
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Theperiod for the HP Long Life Battery is three year. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP AV08XL Battery :
The short editorial description of HP AV08XL Battery

HP AV08XL Long Life Notebook Battery
More>>>
HP AV08XL Battery:
The official marketing text of HP AV08XL Battery as supplied by the manufacturer

HP is dedicated to providing customers with innovative power solutions to increase employee productivity and reduce the total cost of owning your notebook. HP Long Life Batteries have up to a three year life span – up to two times longer than most Li-Ion notebook PC batteries. HP also offers the industry's first three-year limited warranty on the HP Long Life Battery. New technology reduces overall battery waste by requiring fewer batteries to be used over the life of the notebook. HP remains committed to both business and the environment.

• One battery has an up to three year lifespan*, reducing your overall battery investment and lowering your total cost of ownership (TCO) since you purchase fewer batteries over the life of the notebook.


• Battery replacement is a snap. Customers can easily replace the battery without a technician's assistance.


• With up to three years of lifespan*, businesses can refresh their notebooks/batteries for mission-critical employees and re-assign the current notebook battery to other employees to extend the value of the initial purchase.

Short summary description HP AV08XL Battery:
This short summary of the HP AV08XL Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP AV08XL, Battery

Long summary description HP AV08XL Battery:
This is an auto-generated long summary of HP AV08XL Battery based on the first three specs of the first five spec groups.

HP AV08XL. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Number of battery cells
8
Battery capacity
68 Wh
Battery
Battery recharge time (off)
2.5 h
Battery recharge time (on)
5 h
Weight & dimensions
Weight
15.5 oz (440 g)
Other features
Compatible products
EliteBook 8530p HP Compaq nc6320 HP EliteBook 8530w HP EliteBook 8540p HP EliteBook 8540w HP EliteBook 8730w HP EliteBook 8740w
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI2073 laptop spare part Battery
(show image)
MBI2073 MBI2073 0.00
(excl. VAT)
0 (incl. VAT)