location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG AC-Adapter 65W power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC-Adapter 65W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAP.AEEU show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:43:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name LG AC-Adapter 65W power adapter/inverter Black :
The short editorial description of LG AC-Adapter 65W power adapter/inverter Black

AC-Adapter 65W
More>>>
LG AC-Adapter 65W power adapter/inverter Black:
The official marketing text of LG AC-Adapter 65W power adapter/inverter Black as supplied by the manufacturer

LAP.AEEU AC Adapter 65W, 100-240V with power cable for T1 TX LW20 LW25.

Short summary description LG AC-Adapter 65W power adapter/inverter Black:
This short summary of the LG AC-Adapter 65W power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG AC-Adapter 65W, 65 W, Black

Long summary description LG AC-Adapter 65W power adapter/inverter Black:
This is an auto-generated long summary of LG AC-Adapter 65W power adapter/inverter Black based on the first three specs of the first five spec groups.

LG AC-Adapter 65W. Capacity: 65 W. Product color: Black

Power
Capacity
65 W
Design
Product color *
Black
Country Distributor
United Kingdom 1 distributor(s)