location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R220 A4 USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C626031CN
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI

Stylus Photo R220 17ppm 5760dpi A4 USB
More>>>
Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI as supplied by the manufacturer

Premium quality photo and CD/DVD printer

The Epson Stylus Photo R220 is the ideal home photo printing solution. Using Epson's unique Micro Piezo™ print head and 6 colour inks, it delivers exceptional results, quickly, easily and in variety of formats.

With the Epson Stylus Photo R220, you can enjoy borderless photo results on formats from 10 x 15cm up to A4. With a resolution up to 5760dpi**, images are crisp, clear and true to life. And with Epson Photo Paper you are guaranteed superb, glossy prints, that surpass the photo-lab.

Six individual ink cartridges give your images amazing colours and tones, and make your home photo printing more affordable since you only have to replace the ink that is used. Epson inks also deliver long lasting results, ensuring your memories last longer.

The Epson Stylus Photo R220 lets you personalise blank CDs or DVDs* with your own unique designs - so you can share and archive your photos in style. You can also apply effects, change layouts and add frames to your photos, with the included range of easy to use creative software.

Key Features
- premium quality photos with Epson Micro Piezo™ print head
- economical printing with 6 individual ink cartridges
- high definition images with up to 5760dpi**
- long lasting borderless photos from 10 x 15cm to A4
- personalise CDs/DVDs* by printing your own designs
- Epson Print Image Matching™ III for faithful photo reproduction
- PC and Mac compatible with USB connectivity
- Get creative with easy to use software

Short summary description Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R220 A4 USB, Color, 5760 x 1440 DPI, 2, A4, 15 ppm

Long summary description Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R220 A4 USB inkjet printer Color 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R220 A4 USB. Color, Number of print cartridges: 2. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Features
Color *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Performance
Processor frequency
1000 MHz
Sound power level (printing)
45 dB
Performance
Sound power level (standby)
1 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
12 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/Me/2000/XP; Mac OS
Minimum storage drive space
500 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.5 lbs (5.2 kg)
Other features
Dimensions (WxDxH)
18.2 x 10.4 x 7.72" (462 x 263 x 196 mm)
Print technology
Inkjet
Interface
USB
Internal modem
No
Country Distributor
United Kingdom 1 distributor(s)