BlackBerry logo

BlackBerry Curve 9300 2.46" Single SIM BlackBerry OS 3G 1150 mAh Black

Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18790
Info modified on:
07 Mar 2024, 15:34:52
Long product name BlackBerry Curve 9300 2.46" Single SIM BlackBerry OS 3G 1150 mAh Black:

Curve 3G 9300 AZERTY - GSM/GPRS/EDGE 850/900/1800/1900MHz, UMTS 850/1900/2100 MHz, TFT 65K 320 x 240 2.46", 2.0 MP camera, Bluetooth v2.1 + EDR, 256 MB flash/256 MB SDRAM, microSD, 802.11b/g/n, GPS, BlackBerry OS

Short summary description BlackBerry Curve 9300 2.46" Single SIM BlackBerry OS 3G 1150 mAh Black:

BlackBerry Curve 9300, 2.46", 320 x 240 pixels, BlackBerry OS, Black

Long summary description BlackBerry Curve 9300 2.46" Single SIM BlackBerry OS 3G 1150 mAh Black:

BlackBerry Curve 9300. Display diagonal: 2.46", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product color: Black. Weight: 3.67 oz (104 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.