location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Minicom Advanced Systems Smart 232 IP KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Minicom Advanced Systems Check ‘Minicom Advanced Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart 232 IP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU70037A
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Minicom Advanced Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Minicom Advanced Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Minicom Advanced Systems Smart 232 IP KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1600 x 1200 pixels
Guarantee: 3 year
Long product name Minicom Advanced Systems Smart 232 IP KVM switch Black :
The short editorial description of Minicom Advanced Systems Smart 232 IP KVM switch Black

Smart 232 IP - 32 port
More>>>
Short summary description Minicom Advanced Systems Smart 232 IP KVM switch Black:
This short summary of the Minicom Advanced Systems Smart 232 IP KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Minicom Advanced Systems Smart 232 IP, 1600 x 1200 pixels, Black

Long summary description Minicom Advanced Systems Smart 232 IP KVM switch Black:
This is an auto-generated long summary of Minicom Advanced Systems Smart 232 IP KVM switch Black based on the first three specs of the first five spec groups.

Minicom Advanced Systems Smart 232 IP. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Weight: 5.16 lbs (2.34 kg). Package weight: 7.94 lbs (3.6 kg)