location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2252W Monochrome Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2252W
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB Built-in processor 166 MHz
Long product name Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4

ML-2252W Monochrome Laser Printer
More>>>
Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

Whether you are working in a wired or wireless workgroup, the Samsung ML-2252W series of digital printers is the ideal low-cost, high-output printing solution for you. Up and running in just a few clicks, the ML-2250 will handle big jobs in a hurry with an ultra-fast USB 2.0 interface and a print speed of up to 20 pages per minute. Add in the high toner yield and expandable paper capacity and you'll find the Samsung ML-2252W series of stylishly designed printers is bulit to help you stay on top of your work.

Short summary description Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2252W Monochrome Laser Printer, 1200 x 1200 DPI, A4, 20 ppm, Network ready

Long summary description Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2252W Monochrome Laser Printer. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
1
Printer fonts
Bitmap, Scalable
Number of bitmap fonts
1
Number of scalable fonts
45
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Plain paper, Transparencies, Labels, Post Card, Envelopes
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
166 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
39 dB
Weight & dimensions
Weight
22 lbs (10 kg)
Dimensions (WxDxH)
14.1 x 17.8 x 10.9" (358 x 452 x 278 mm)
Other features
I/O ports
1x USB 1x IEE 1284 1x RJ-45
Custom media sizes
76x127mm - 216x356mm
Standard input trays
2
Networking features
Ethernet 10/100Base-TX, Wireless LAN (802.11b)
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP Linux
Emulations
PCL6, IBM ProPrinter, EPSON
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:56
Uk has collected 1 expert review for Samsung ML-2252W Monochrome Laser Printer 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%