Jabra logo

Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160958
Info modified on:
07 Aug 2024, 21:39:16
Bullet Points Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:
  • - Corded headset
  • - Great for long calls at your desk
  • - USB & QD connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year limited warranty
  • - Passive Noise-Cancellation
  • - Lightweight
  • - On-ear wearing style
  • - Plug-&-play
Long product name Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:

Jabra Biz 2300 Mono USB-C MS

Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:

Your contact centre agents are your brand ambassadors, so give them the tool to sound as clear as your brand. In Jabra’s Biz™ 2300, world-class sound meets world-class durability in an exceptionally comfortable and stylish corded headset – keeping both your agents and your customers happy.

Short summary description Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:

Jabra 2393-823-189, Wired, Office/Call center, 150 - 4500 Hz, 1.73 oz (49 g), Headset, Black

Long summary description Jabra 2393-823-189 headphones/headset Wired Head-band Office/Call center USB Type-C Bluetooth Black:

Jabra 2393-823-189. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 4500 Hz. Cable length: 92.5" (2.35 m). Weight: 1.73 oz (49 g). Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.