Apple logo

Apple Watch Series 3 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite)

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18071
Info modified on:
14 Mar 2024, 19:13:45
Long product name Apple Watch Series 3 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite):

Watch Series 3, 42mm, GPS, S3, W2, 8GB, Wi-Fi, Bluetooth, watchOS 4, Space Grey Aluminium Case, Black Sport Band

Short summary description Apple Watch Series 3 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite):

Apple Watch Series 3, OLED, Touchscreen, 8 GB, Wi-Fi, GPS (satellite), 1.14 oz (32.3 g)

Long summary description Apple Watch Series 3 OLED 42 mm Digital 312 x 390 pixels Touchscreen Gray Wi-Fi GPS (satellite):

Apple Watch Series 3. Display technology: OLED, Display resolution: 312 x 390 pixels, Touchscreen. Flash memory: 8 GB. Wi-Fi. GPS (satellite). Weight: 1.14 oz (32.3 g). Waterproof up to: 1968.5" (50 m), Band material: Fluoroelastomer, Band color: Black. Operating system installed: watchOS 4

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.