location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR1043ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR1043ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364093327
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue :
The short editorial description of TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue

TL-WR1043ND - Gigabit Ethernet, WLAN, 300Mbit/s, 802.11b/g/n, DHCP, DMZ, SPI
More>>>
TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue:
The official marketing text of TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue as supplied by the manufacturer

What This Product Does
300Mbps Ultimate Wireless N Gigabit Router TL-WR1043ND is a combined wired/wireless network connection device integrated with internet-sharing router and 4-port switch. It creates wireless network with incredibly high speeds of up to 300Mbps, which ensures that you are free to simultaneously enjoy multiple high-bandwidth consuming and interruption sensitive applications such as streaming HD video, making VoIP calls, sharing large files and playing online games. Specially, it equipped with a USB storage port on the back of the router for connecting USB storage devices to the network, for convenient resource sharing for everyone on the network.

Gigabit Ports - Incredible Bandwidth
With built-in Gigabit Ethernet Switch, TL-WR1043ND provides more powerful data processing abilities, which unleashes the full potential of the N-abled freedom, eliminating bottlenecks in transferring speed between megabit wired and 11n wireless connection. Meanwhile, everything they do will be faster and more efficient, thus users are sharing large files such as high definition video in minutes instead of hours.

Wireless N - Extreme Speed & Range
Complies with the IEEE 802.11n standard, users can create a wireless network and get up to 18X the speed and 6X the range of conventional 11g products. The router has the speed to work smoothly with almost any bandwidth intensive application including VoIP, HD streaming, or online gaming, without the lag. Using its powerful N technologies, the router is also able to mitigate data loss over long distances and through obstacles turning your home and even your yard into one big hot - spot.

More Stable Wireless Signals
Signal Sustain Technology (SST) dramatically increases link robustness and throughput by simultaneously transmitting across three spatially-diverse signal paths, and incorporating information from three receivers simultaneously within the signal processing at the receiver. Network connection drops greatly reduced, link robustness and throughput increased, achieves, on average, 50 percent greater sustained throughput at range than 2x2 MIMO systems.

Clear Channel Assessment (CCA) applies the existing WLAN listen-before-talk rule to the bandwidth needed for binding channels. It automatically avoids channel conflicts using its clear channel selection feature and fully realizes the advantages of channel binding, greatly enhanced the wireless performance.

Sharing a Printer with Multiple Computers
It is no secret that printers are often difficult to use, simply because a computer often must be connected directly to it in order to print. With the TL-WR1043ND, users need simply connect the USB printer to the USB port on the back of the router and run the USB Printer Controller on PC.

Share Files & Media, at Home & Away
TL-WR1043ND allows users to attach a range of USB storage devices directly to the router, making it easy and convenient for users to access their data locally or through the Internet with FTP server functions.

Quick Secure Setup
Compatible with Wi-Fi Protected Setup™ (WPS), TL-WR1043ND features Quick Security Setup that allows users to almost instantly setup their security simply by pressing the "QSS" button on the router automatically establishing a WPA2 secure connection, which is more secure compared with WEP encryptions. Not only is this faster than normal security setups but more convenient in that you don't need to remember a password!

IP QoS - Control Bandwidth Reasonably
Among the wireless network, indiscriminate Internet surfing and bandwidth-guzzling downloads by internal users often leave home or small office with insufficient bandwidth. TL-WR1043ND supports IP QoS function, allowing optimum utilization of bandwidth and offers bandwidth control over congestion, preventing the bandwidth abuse. In this way, the users of a small network receive committed and specific bandwidth, preventing non-critical applications from degrading network performance.

Easy To Use
Even novice users can easily setup their networking products. The device comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations.

Short summary description TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue:
This short summary of the TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WR1043ND, Wi-Fi 4 (802.11n), Ethernet LAN, Blue

Long summary description TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue:
This is an auto-generated long summary of TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue based on the first three specs of the first five spec groups.

TP-Link TL-WR1043ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product color: Blue. Antenna design: External, Antenna connector type: RP-SMA, Antenna gain level (max): 5 dBi

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
VPN support
PPTP, L2TP, IPSec
Receiver sensitivity
270M: -68dBm@10% PER 130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color
Blue
LED indicators
Yes
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna connector type
RP-SMA
Antenna gain level (max)
5 dBi
Antennas quantity
3
Detachable antenna(s)
Yes
Features
Plug and Play
Yes
Certification
CE, FCC, RoHS
Power
Output voltage
12 V
Power consumption (typical)
10 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
8.86" (225 mm)
Depth
5.55" (141 mm)
Height
1.18" (30 mm)
Other features
Mobile network connection
No
WLAN data transfer rates supported
11, 54, 450 Mbit/s
Frequency range
2.4 - 2.4835 GHz
USB ports quantity
1
USB version
2.0
Input current
1.5 A
Input voltage
12 V
Frequency band
2.4 GHz
Filtering description
ID, IP
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:01
Uk has collected 40 expert reviews for TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-04 12:31:01
Although TP-Link has been around for a while, the company isn't as well-known in the UK as some other networking brands. This could explain its aggressive pricing strategy, as the TL-WR1043ND wireless router costs just £42. Often, routers that cost so...
Bottom line We were extremely impressed by the TP-Link TL-WR1043ND. It performed well, it has most things we'd need from a wireless router, and it's excellent value for money too. Aside from the lack of dual-band wireless, the only other criticism we have is its b...
90%
techradar.com
Updated:
2011-10-04 12:31:01
Just £42 for a superfast modem? Seems fishy. That's the price you'd pay for a standard Wireless G router, not a dual-band Wireless N model. The TP-Link TL-WR1043ND – one heck of a mouthful – isn't actually a dual-band router; it's just a lowly single-b...
Good Great price, Fast speed (despite being single band)...
Bad Not many features, Not the easiest to set up...
80%
alphr.com
Updated:
2011-10-04 12:31:01
You might expect a low cost router to sacrifice features to hit its budget. But there's little on the TP-Link TL-WR1043ND's specifications sheet to give this cable router's low-cost origins away. Sure, it isn't a dual-band model, but for your £34 you g...
Bottom line Cheap and stacked with plenty of features, but its range is poor...
50%
channelpro.co.uk
Updated:
2011-10-21 02:02:47
A wireless-n router with Gigabit Ethernet that costs less than £40, the TP-Link TL-WR1043ND is tempting indeed You might expect a low cost router to sacrifice features to hit its budget. But there's little on the TP-Link TL-WR1043ND's specifications sh...
60%
zath.co.uk
Updated:
2011-10-21 02:02:48
0I’ve been in the market for a new router myself recently, and I have to say it’s an increasingly tricky decision to get right in this modern world of dual-band, gigabit and all sorts of other mind-boggling jargon. Anyway, once you’ve figured it out, y...
0%
pcauthority.com.au
Updated:
2011-11-06 06:03:18
You might expect the cheapest product in this Labs to sacrifice a little to its budget. But there's little on the spec sheet to give this cable router's low-cost origins away.Sure, it isn't dual band, but for your $101 you get a surprisingly full set o...
Bottom line Cheap with plenty of features, but the TP-Link TL-WR1043ND range is poor...
50%
uk.hardware.info
Updated:
2014-01-19 04:53:42
When we reviewed the first generation TL-WR1043ND back in 2010 we gave it a Silver Award. It would become one of the most popular TP-Link routers, perhaps even the most popular one. It was very affordable and packed a lot of power, including gigabit net...
Bottom line If you only need a router for the standard 2.4GHz frequency, the TP-Link TL-WR1043ND v2 is an excellent option. It only costs around £41 / €50, has plenty of features and impressive performance. In the Speedboost mode it can compete with much more expen...
0%
dreamwarecomputers.com
Updated:
2011-10-04 12:31:01
Buying an internet router can be a costly investment for some people. There's lots of great looking models with low price tags, but a cheap router can cause nothing but headaches for your internet usage. They often have outdated 10/100Mbits switches in...
Good Great wireless and wired performance, Intuitive and easy to use web GUI, Easy software based setup, USB functionality, Feature packed (I won't list them all here!)...
Bad Would be nice to see applicationbased QoS controls, or even auto QoS...
0%
thinkcomputers.org
Updated:
2011-10-04 12:31:01
TP-LINK’s TL-WR1043ND may not be featured on the front page of retailers’ newspaper ads, and all of your friends may have no clue who they are, however, you absolutely should not overlook one of their products, the TL-WR1043ND. Fancy model numbers...
Good Fast and stable connection to all devices, Great feature set and performance from stock firmware, DD-WRT is fully supported, Super affordable...
Bad Media Server is a bit buggy...
Bottom line TP-LINK’s TL-WR1043ND may not be the first router the girls look at, and probably won’t take first in every race. However, it is a serious contender on all levels. It provides a fast and stable connection to all connected devices, an attractive admin i...
90%
madshrimps.be
Updated:
2011-10-04 12:31:01
At first I would like to thank TP-LINK for offering me a sample of their TL-WR1043ND Ultimate Wireless N Gigabit Router. About TP-LINK: "TP-LINK is a global provider of SOHO networking products and No.1 market share holder in China, with product...
Bottom line The TP-LINK TL-WR1043ND Ultimate Wireless N Gigabit router managed to deliver very good speeds when transferring data to one computer to another inside the LAN (wired connection) and decent WiFi speeds while testing with different USB Wireless adapter...
0%
techwarelabs.com
Updated:
2011-10-04 12:31:01
TP-Link, a manufacturer of all network resources, has sent us their Ultimate Wireless N Gigabit Router (Model TL-WR1043ND). This router represents TP-Links’ ‘Top of the line’ wireless routers. This router boasts 300mbps LAN transfer speeds, 3 antenna...
Bottom line After installing and configuring this router many different times with different configuration options, I really enjoyed working with this router. It has all the features of a high-end router, the LAN speed to keep up with the latest bandwidth-intens...
0%
rbmods.com
Updated:
2012-02-16 01:30:39
We are going to review a router from Tp-link in todays review, they sent us a sample of their latest TL-WR1043ND Wireless N Gigabite Router. This has features such as wireless speeds up to 300Mbps, three removable antennas, gigabit ports and more… so...
Good Easy to install, Nice looking, Good WIFI connection, Gigabit ports, Good price...
Bad Dissconnection issues from time to time even at close range...
Bottom line Looking at these results we have got we can say that we have a fairly good router on our hands. We were able to walk around the whole apartment without any dissconnections like our older D-link had issues with, we were even able to stand behind 2 bric...
0%
funkyfresh.com
Updated:
2019-12-23 13:09:54
TP-LINK is making a good name for itself as it aspires to be one of the top three networking companies serving the SOHO market. The TL-WR1043NDT is a good example of why the company is so competitive.The TL-WR1043ND 300Mbps billed as the “Ultimate Wireles...
0%
Brand Image Article code product Stock Price from
TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black TP-Link TL-WR940N wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
TL-WR940N V6 450Mbps Wireless N Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841N wireless router Fast Ethernet Single-band (2.4 GHz) Black, White TP-Link TL-WR841N wireless router Fast Ethernet Single-band (2.4 GHz) Black, White
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)