location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WA701ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA701ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364051402
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 150 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
  • - 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 1
Long product name TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE)

TL-WA701ND - 150 Mbit/s, 2.4 GHz, 802.11b/g/n, WDS Bridge
More>>>
TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE):
The official marketing text of TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

What This Product Does
The TP-LINK Wireless N Access Point TL-WA701ND is designed to establish or expand a scalable high-speed wireless N network or to connect multiple Ethernet enabled devices such as game consoles, digital media adapters, printers, or network attached storage devices to a wireless network. It is designed using Align™ 1-stream technology to provide high-speed, unrivaled wireless performance for your network at 150Mbps. The APs support a host of different functions that makes your wireless networking experience more flexible than ever before. Now, you can enjoy a better Internet experience when downloading, gaming, video streaming or with any other application that you may wish to use.

Wireless N - Speed & Range
Complying with the IEEE 802.11n standard, TL-WA701ND can easily establish a wireless network and get up to 9X the speed and 4X the range of conventional 11g products. With Align™ technology based on the IEEE 802.11n 1-stream specification shows improved performance over the existing 802.11g technology, TL-WA701ND delivers performance enhancements, allowing you to have a more joyful surfing experience, including sharing files, watching streaming media.

Multiple Operating Modes - Easy to Build WLAN
Supports multiple operating modes (Access Point, Multi-SSID, Client, Universal/ WDS Repeater, Bridge with AP) to enable various wireless applications to give users a more dynamic and comprehensive experience when using their AP. Multiple operating mode also helps you easily to build wireless network for hard-to-wire locations or eliminating wireless dead zone.

WPA / WPA2 Encryptions - Advanced Security
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WA701ND provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, promoting interpretabilities and security for WLAN.

WPS Button - One Button Setup Security (WPS Compatible)
The TL-WA701ND features WI-FI Protected Setup™ (WPS) that allows users to almost instantly setup their security simply by pressing the "WPS" button automatically establishing a WPA2 secure connection, which is more secure compared with WEP encryptions. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password!

Passive PoE Supported - More Flexible Deployment
The TL-WA701ND is able to be powered using an Ethernet cable to simultaneously send data and electricity to wherever your AP may be located even up to 100 feet away. This feature multiplies your options allowing you to place the AP in a position that is most convenient to get the best signal possible, such as on the wall or on the ceiling of your office.

Easy to Use
Even novice users can easily setup their networking products. The device adds quick setup on the software that leads you through the setup process step-by-step, and even save the configuration text in your computer.

Short summary description TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE):
This short summary of the TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WA701ND, 2.4 GHz, 150 Mbit/s, 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, 10,100 Mbit/s

Long summary description TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

TP-Link TL-WA701ND. 2.4 GHz, Maximum data transfer rate: 150 Mbit/s. Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product color: White

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
150 Mbit/s
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Auto MDI/MDI-X
Yes
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Maximum indoor range
1181.1" (30 m)
Receiver sensitivity
135M: -69dBm@10% PER 54M: -73dBm@10% PER 11M: -85dBm@8% PER 6M: -89dBm@10% PER 1M: -90dBm@8% PER
Security
Security algorithms *
128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
MAC address filtering
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Output voltage
9 V
Output current
0.6 A
Design
Placement *
Table
Product color *
White
Reset button
Yes
Design
LED indicators
Yes
Certification
RoHS, FCC
Internal
No
Antenna
Antennas quantity
1
Antenna gain level (max)
5 dBi
Performance
Compatible operating systems
Windows 98SE, NT, 2000, XP, Vista, 7 MAC OS NetWare UNIX, Linux
Weight & dimensions
Width
7.13" (181 mm)
Depth
4.92" (125 mm)
Height
1.42" (36 mm)
Packaging data
CD manual
Yes
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:49:21
Uk has collected 1 expert review for TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
TP-Link TL-WA901ND 450 Mbit/s White Power over Ethernet (PoE) TP-Link TL-WA901ND 450 Mbit/s White Power over Ethernet (PoE)
(show image)
TL-WA901ND V5 450Mbps Wireless N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WA801ND 300 Mbit/s Power over Ethernet (PoE) TP-Link TL-WA801ND 300 Mbit/s Power over Ethernet (PoE)
(show image)
TL-WA801ND V1 300Mbps Wireless N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)