Brother logo

Brother RD-S04E1 printer label White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296317
Info modified on:
20 Sept 2024, 22:18:05
Long product name Brother RD-S04E1 printer label White:

RDS04E1, 76 x 26 mm, 1552 labels/roll

Brother RD-S04E1 printer label White:

76mm x 26mm (1552 labels/roll) die cut labels for TD-4000 and TD-4100N label printers.

Short summary description Brother RD-S04E1 printer label White:

Brother RD-S04E1, White, 12.4" (315 mm), 16.1" (410 mm), 4.53" (115 mm), 1552 pc(s)

Long summary description Brother RD-S04E1 printer label White:

Brother RD-S04E1. Product color: White. Package width: 12.4" (315 mm), Package depth: 16.1" (410 mm), Package height: 4.53" (115 mm). Labels per pack: 1552 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.