QNAP logo

QNAP VS-5012 NAS/storage server

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113628
Info modified on:
21 Oct 2022, 10:32:10
Long product name QNAP VS-5012 NAS/storage server:

VS-5012 - Intel Celeron 1.6GHz, 1GB DDRII RAM, 3.5" SATA, USB 2.0, black

QNAP VS-5012 NAS/storage server:

QNAP VS-5012 VioStor NVR (Network Video Recorder) is a highly reliable network video surveillance system for high performance IP-based real-time monitoring and video recording. Powered by Intel 1.6GHz CPU and 1GB DDRII memory, the Linux-embedded NVR supports 12-channel H.264, MxPEG, MPEG-4 and M-JPEG recording from AXIS, ACTi, A-MTK, Arecont Vision, AVTECH, Canon, Cisco, CNB, Brickcom, DIGITUS, D-Link, EDIMAX, ELMO, EtroVision, GANZ, Hikvision, iPUX, IPX, IQeye, LevelOne, Linksys, Messoa, MOBOTIX, NAKAYO, Panasonic BB/ BL/ i-Pro, SANYO, SHANY, SONY, TOA, TOSHIBA, TRENDnet, Videosec, VIOSECURE, VIVOTEK & Y-CAM IP-based security cameras. With five high-speed hot-swappable SATA hard drives, the VS-5012 VioStor NVR supports long-term and high performance megapixel recording (up to 8 megapixels) from various IP cameras anytime, anywhere over the web and independent of any PC. The NVR provides advanced RAID protection by RAID 0/ 1/ 5/ 5+ hot spare/ 6/ 6+ hot spare/ JBOD for secure data protection.

The VS-5012 VioStor NVR supports high quality video recording and is affordable, easy-to-install and maintain. It is an ideal end-to-end network surveillance system for system integrators, SMB, and enterprise.

Powerful Features of VS-5012 VioStor NVR (Network Video Recorder) :

- Exclusive Linux-embedded system, Intel 1.6GHz CPU & 1GB DDRII memory. Ultra stable, reliable and high performance recording surveillance system
- Real-time monitoring and recording (video/ audio) from versatile network cameras (up to 12 channels)
- High quality recordings in H.264, MxPEG, MPEG-4 and M-JPEG (varied by camera models)
- Support megapixel recording with high recording performance (up to 8 megapixels)
- Complete recording features: schedule recording, alarm recording, alarm recording schedule, motion-detection recording, pre-alarm, and post-alarm recordings, etc.
- Ultra large storage capacity (up to 10TB) for long-term recording
- Multi-server monitoring: Highly expandable for monitoring up to 120 channels from a remote PC
- Easy Data Search by Date & Time, Timeline, Event, Intelligent Video Analytics (IVA)
- Powerful remote management: access and playback recordings by web browser, FTP, and Network Neighborhood anytime, anywhere
- Trouble-free 6-step installation
- Smart search of IP cameras for quick configuration
- Centralized monitoring with "Click-to-Go" PTZ control and adjustable display mode
- Digital zoom for monitoring and playback
- Easy drag and drop to change the display order of the monitoring channels
- Event notification on monitoring
- Real-time SMS and email alert
- Detailed event and system logs (includes users' networking services and recordings access record)
- Schedule remote replication to NAS (Network Attached Storage) to back up recordings
- Unique online user list function and access authority control
- Multi-channel playback at different speeds
- Enhanced file security by digital watermarking
- Intelligent automatic system startup when power resumes after power outage
- Ultra-high-end RAID (RAID 0/ 1/ 5/ 5+ Hot spare / 6/ 6+ Hot spare/ JBOD) to protect all the important recordings in the most secure way!
- Hot-swap hard drive design
- Unique Online RAID Capacity Expansion & Online RAID Level Migration
- Touch-N-Go PC-less RAID setup via LCD panel for the first time installation
- One-touch video backup button for easy recording data copy
- Green NVR Solution: Power-saving design at only 57~76.39W!
- Two Gigabit LAN ports for Load Balancing, Failover, or Multi-LAN configuration
- Support UPS (Uninterruptible Power Supply) for 24x7 service
- DOM architecture with embedded Fail-safe dual OS for enhanced reliability

Short summary description QNAP VS-5012 NAS/storage server:

QNAP VS-5012, Serial ATA II, 250 W, 17.6 lbs (8 kg), 0 - 40 °C, 0 - 95%, 7.42 x 10.3 x 10.3" (188.5 x 261.1 x 261.1 mm)

Long summary description QNAP VS-5012 NAS/storage server:

QNAP VS-5012. Storage drive interface: Serial ATA II. Power consumption (typical): 250 W. Weight: 17.6 lbs (8 kg). Dimensions (WxDxH): 7.42 x 10.3 x 10.3" (188.5 x 261.1 x 261.1 mm), Power requirements: 100-240V AC, 50-60 Hz, Compatible operating systems: Windows XP/ Vista/ 7

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.