location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TK80AA interface cards/adapter Internal VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TK80AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK80AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078320 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:39:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration VGA Port Flex IO TPC-W003AO (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One year limited hardware warranty
Long product name HP 3TK80AA interface cards/adapter Internal VGA :
The short editorial description of HP 3TK80AA interface cards/adapter Internal VGA

HP VGA Port Flex IO
More>>>
Short summary description HP 3TK80AA interface cards/adapter Internal VGA:
This short summary of the HP 3TK80AA interface cards/adapter Internal VGA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TK80AA, VGA, Business, 1.55" (39.4 mm), 1.62" (41.2 mm), 0.677" (17.2 mm), 0.529 oz (15 g)

Long summary description HP 3TK80AA interface cards/adapter Internal VGA:
This is an auto-generated long summary of HP 3TK80AA interface cards/adapter Internal VGA based on the first three specs of the first five spec groups.

HP 3TK80AA. Output interface: VGA. HP segment: Business. Width: 1.55" (39.4 mm), Depth: 1.62" (41.2 mm), Height: 0.677" (17.2 mm). Package width: 19.3" (490 mm), Package depth: 12.2" (310 mm), Package height: 11.4" (290 mm)

Ports & interfaces
Output interface *
VGA
Design
Internal *
Yes
Features
HP segment
Business
Weight & dimensions
Width
1.55" (39.4 mm)
Depth
1.62" (41.2 mm)
Height
0.677" (17.2 mm)
Weight & dimensions
Weight
0.529 oz (15 g)
Packaging data
Quantity
1
Package width
19.3" (490 mm)
Package depth
12.2" (310 mm)
Package height
11.4" (290 mm)
Package weight
15.4 lbs (7 kg)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Philippines 1 distributor(s)