location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business PC Security Lock v3 Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business PC Security Lock v3 Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XJ17AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545262576 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 486236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 00:00:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
IDC MarketScape: Worldwide Security Solutions and Services Hardcopy 2017 Vendor Assessment (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business PC Security Lock v3 Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Simply route the cable through your PC’s lock slot and your display, anchor to a desk, table, or other fixed surface, and lock with your individual key.
  • - Get the reassurance of a one-year limited warranty.
Guarantee: One-year limited warranty
Long product name HP Business PC Security Lock v3 Kit :
The short editorial description of HP Business PC Security Lock v3 Kit

Business PC Security Lock v3 Kit
More>>>
HP Business PC Security Lock v3 Kit:
The official marketing text of HP Business PC Security Lock v3 Kit as supplied by the manufacturer

Lock it down.
Help prevent chassis tampering and secure your PC and display in workspaces and public areas with the affordable HP Business PC Security Lock v3 Kit.

Short summary description HP Business PC Security Lock v3 Kit:
This short summary of the HP Business PC Security Lock v3 Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business PC Security Lock v3 Kit, Key, Black

Long summary description HP Business PC Security Lock v3 Kit:
This is an auto-generated long summary of HP Business PC Security Lock v3 Kit based on the first three specs of the first five spec groups.

HP Business PC Security Lock v3 Kit. Product color: Black, Best uses: PC, Lock type: Key. Width: 12.6" (320 mm), Depth: 19.7" (500 mm), Height: 11.4" (290 mm)

Easy to use

Simply route the cable through your PC’s lock slot and your display, anchor to a desk, table, or other fixed surface, and lock with your individual key.

Rest easy

Get the reassurance of a one-year limited warranty.

Features
Product color *
Black
Best uses *
PC
Lock type *
Key
Keys quantity
2 keys
HP segment
Business
Weight & dimensions
Width
12.6" (320 mm)
Depth
19.7" (500 mm)
Height
11.4" (290 mm)
Weight
9.88 oz (280 g)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 2 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)