location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TK91AA drive bay panel 2.5" Storage drive tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4 Mini 2.5-inch SATA Drive Bay Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK91AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078436 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2022 17:38:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One year limited hardware warranty
Long product name HP 3TK91AA drive bay panel 2.5" Storage drive tray :
The short editorial description of HP 3TK91AA drive bay panel 2.5" Storage drive tray

G4 Mini 2.5-inch SATA Drive Bay Kit
More>>>
HP 3TK91AA drive bay panel 2.5" Storage drive tray:
The official marketing text of HP 3TK91AA drive bay panel 2.5" Storage drive tray as supplied by the manufacturer

Add a 2.5” SSD or HDD to your HP Desktop Mini G4 with easy to install and remove HP G4 Mini 2.5-inch SATA Drive Bay Kit.

Short summary description HP 3TK91AA drive bay panel 2.5" Storage drive tray:
This short summary of the HP 3TK91AA drive bay panel 2.5" Storage drive tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TK91AA, 2.5", Storage drive tray, Serial ATA, G4 Mini, Business, 3.39" (86 mm)

Long summary description HP 3TK91AA drive bay panel 2.5" Storage drive tray:
This is an auto-generated long summary of HP 3TK91AA drive bay panel 2.5" Storage drive tray based on the first three specs of the first five spec groups.

HP 3TK91AA. Size (imperial): 2.5", Type: Storage drive tray, HDD interface: Serial ATA. Width: 3.39" (86 mm), Depth: 4.69" (119 mm), Height: 0.917" (23.3 mm). Package width: 17.5" (444 mm), Package depth: 7.52" (191 mm), Package height: 6.89" (175 mm)

Features
Size (imperial) *
2.5"
Type *
Storage drive tray
Number of HDDs supported
1
HDD interface
Serial ATA
Compatible products
G4 Mini
HP segment
Business
Weight & dimensions
Width
3.39" (86 mm)
Weight & dimensions
Depth
4.69" (119 mm)
Height
0.917" (23.3 mm)
Weight
2.36 oz (67 g)
Packaging data
Package width
17.5" (444 mm)
Package depth
7.52" (191 mm)
Package height
6.89" (175 mm)
Package weight
26.5 oz (750 g)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)