location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex R2000 Plus Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781942719 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:12:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
  • - Ethernet LAN
Guarantee: Eighteen-month Maintenance and Support covers: 180-day limited hardware warranty; twelve-month HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN :
The short editorial description of HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN

HP Latex R2000 Plus Printer
More>>>
HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN:
The official marketing text of HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN as supplied by the manufacturer

Achieve amazing colors on rigid and flexible with the vibrant HP Latex color gamut on rigid, and prints with no smell.[3] Expand your offering with the glossiest white.[2] Maximize uptime with this smart printer for proactive and preventive services.

Short summary description HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN:
This short summary of the HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R2000 Plus Printer, Latex printing, Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow, 2" (5.08 cm), Rigid substrates: paper foamboard, plastic foamboard, PVC foam, plastic corrugated, acrylic,..., 50.8 mm, 9.84" (25 cm)

Long summary description HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN:
This is an auto-generated long summary of HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex R2000 Plus Printer. Print technology: Latex printing, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow. Maximum media thickness: 2" (5.08 cm). Media types supported: Rigid substrates: paper foamboard, plastic foamboard, PVC foam, plastic corrugated, acrylic,..., Media thickness: 50.8 mm, Maximum roll diameter: 9.84" (25 cm). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Certification: WEEE; RoHS (EU, China, Korea, Singapore, Turkey, Ukraine); India Waste Management Rules; REACH; CA..., HP segment: Business

Achieve amazing colours and media look and feel

Help increase profitability with higher value rigid and flexible applications with vibrant HP Latex gamut.
Gain versatility with HP Latex Ink—from indoor/outdoor signage to thermoforming and high-quality decoration.
Win more jobs with UL ECOLOGO® Certified, water-based HP Latex Inks that produce odorless prints.[3]

Expand your offering with the glossiest white[1]

Expand your portfolio into a wide range of applications with glossiest white that resists yellowing.[1]
No waste between white jobs[4] with removable HP Thermal Inkjet printheads stored in offline rotating chamber.
You’re always ready to print white—automatic recirculation and printhead cleaning eliminate manual purging.

Increase your productivity with smart printing

Meet production peaks—get high-speed quality up to 28 outdoor boards/hr[5] with belt system, smart vacuum.
Drive high productivity with multi-board printing, assisted loading, and advanced queuing.
Maximise uptime with automatic maintenance and smart service tools for fast diagnosis and issue resolution.
Maintain control of your production and costs with the help of HP PrintOS software tools.

Printing
Print technology *
Latex printing
Color *
Yes
Number of print cartridges *
9
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Maximum media thickness
2" (5.08 cm)
Paper handling
Media types supported
Rigid substrates: paper foamboard, plastic foamboard, PVC foam, plastic corrugated, acrylic, polycarbonate, polystyrene, compressed cardboard, corrugated board, honeycomb board, aluminum composite panel, wood, glass, ceramic; Roll substrates: PVC banner, self-adhesive vinyl, coated paper, polypropylene, polystyrene, polycarbonate, polyester, textile (non porous), canvas
Custom media sizes
297 x 420 mm to 2489 x 1220 mm
Media thickness
50.8 mm
Maximum roll diameter
9.84" (25 cm)
Media handling
Flatbed, sheet feed, roll feed, vacuum belt media drive for easy loading and accurate media advance
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Gray
Built-in display *
Yes
Performance
Certification
WEEE; RoHS (EU, China, Korea, Singapore, Turkey, Ukraine); India Waste Management Rules; REACH; CA 65 Prop; ErP Ecodesign Directive
HP segment
Business
Power
Power consumption (typical)
12000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
200.8" (5100 mm)
Depth
80.3" (2040 mm)
Height
68.9" (1750 mm)
Weight
3527.4 lbs (1600 kg)
Packaging data
Package width
209.4" (5320 mm)
Package depth
88.2" (2240 mm)
Package height
84.6" (2150 mm)
Package weight
6172.9 lbs (2800 kg)
Manual
Yes
Other features
Electromagnetic compatibility
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
Ink drop
10 pl
Safety
IEC 60950-1+A1+A2 compliant; United States and Canada (CSA listed); EU (LVD and MD compliant, EN60950-1, EN12100-1, EN ISO13849-1, EN60204-1, and EN1010-1); Russia, Belarus and Kazakhstan (EAC); Australia, New Zealand (RCM)
Media sizes standard (imperial rolls)
24 to 98.4
Country Distributor
United Arab Emirates 3 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex R2000 Plus Printer large format printer Latex printing Color Ethernet LAN:
Disclaimer

[1] Glossiest white based on internal HP testing in January, 2018 compared to the HP Scitex FB750/FB550 Printer using UV-curable ink technology. White ink measured for the level of gloss at 60 degrees on a rigid material (acrylic). Tested using Glossmeter BYK micro-TRI-gloss (20°, 60°, 85°), compatible with ISO 2813 and ASTM D523 relative to glossiness measure. High opacity and resists yellowing over time based on internal HP WeatherOmeter testing October, 2017 with 1 dot-per-pixel HP Latex Overcoat, on a range of rigid and flexible unlaminated substrates. Yellowing based on L* and B* of white underflood samples.
[2] Most vibrant colours based on internal HP testing, January 2018 compared to leading competitive printers under $350,000 USD. Tested in High Quality print mode on rigid (white acrylic 12-pass, 6-colour, 120%). Internal HP testing with HP GamutViewer, Alpha Shapes=50000.
[3] HP Latex Inks are UL ECOLOGO® Certified. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see http://www.ul.com/EL). There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[4] When HP 886 White Latex Printheads are placed in the storage cassettes, no white ink is used for servicing when printheads are not in use.
[5] Outdoor mode 3-pass, 70%. On 1.2 x 2.4 m boards.

Technical specification disclaimers
Print speed may vary due to the adaptive printing mechanism to avoid image quality defects.
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.