location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DP-503-101 ECW 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-503-101 ECW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A62B117101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946051277
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:23:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson DP-503-101 ECW 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: POS printer
  • - Brand compatibility: Epson
  • - White
  • - Country of origin: Taiwan
  • - Quantity per pack: 1
Long product name Epson DP-503-101 ECW 1 pc(s) :
The short editorial description of Epson DP-503-101 ECW 1 pc(s)

DP-503-101 ECW
More>>>
Epson DP-503-101 ECW 1 pc(s):
The official marketing text of Epson DP-503-101 ECW 1 pc(s) as supplied by the manufacturer

DM-D pole unit for TM-H5000/J8000; Epson Cool White (ECW)

Short summary description Epson DP-503-101 ECW 1 pc(s):
This short summary of the Epson DP-503-101 ECW 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DP-503-101 ECW, White, 1 pc(s)

Long summary description Epson DP-503-101 ECW 1 pc(s):
This is an auto-generated long summary of Epson DP-503-101 ECW 1 pc(s) based on the first three specs of the first five spec groups.

Epson DP-503-101 ECW. Device compatibility: POS printer, Brand compatibility: Epson, Compatibility: TM-H5000/J8000, Product color: White. Quantity per pack: 1 pc(s)

Features
Device compatibility *
POS printer
Brand compatibility *
Epson
Compatibility *
TM-H5000/J8000
Product color
White
Country of origin
Taiwan
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.54" (90 mm)
Package depth
12.2" (310 mm)
Package height
3.46" (88 mm)
Package weight
11.3 oz (320 g)
Logistics data
Quantity per pallet
280 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
30.2" (76.6 cm)
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
80 pc(s)
Quantity per pallet (UK)
560 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
30.2" (76.6 cm)