Canon logo

Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129951
Info modified on:
18 Jan 2024, 17:32:07
Long product name Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:

Bubble Jet i9950

Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:

Canon's i9950 printer sets the ultimate standard for professional photo printing - with wide-format A3+ output and unprecedented photo quality using Canon's exclusive 8-ink ChromaPLUS photo system.

Features

- Wide-format photo printing
- 8-ink ChromaPLUS photo system
- Up to 4800 x 2400 dpi resolution
- Micro-Nozzles with permanent 2pl drop size
- Print an A3 photo in approx. 65 seconds
- Single Ink technology
- USB2.0 Hi-Speed interface
- Windows & Mac compatible

A3/A3+ printing perfection
Print on A3 and A3+ formats to give your photos added impact and bring out every detail beautifully. With the i9950, you benefit from true full bleed perfection for all your photographic work - whether on A3+, A3, A4, 5" x 7" or 4" x 6".

8-ink ChromaPLUS: for a far wider colour range
Canon's exclusive 8-ink ChromaPLUS photo system ensures far fresher, warmer colours for all your work, capturing hues that conventional 6-colour printers cannot match. Additional red and green inks expand the colour spectrum significantly - strengthening saturation in the red, orange and green areas and achieving a colour range comparable to positive film. Also Canon's advanced MicroFine Droplet Technology™ ensures superior clarity and accuracy. Micro- Nozzles eject a permanent 2 pl drop size with extraordinary precision - resulting in a 4800 x 2400 dpi* resolution for flawless, pinpoint perfection.

Time-saving speed
The i9950 is ultra fast – printing a full A3 photo in approximately 65 seconds. Canon's high-density print head with a remarkable 6,144 nozzles enables high resolution printing over a wide area in a single pass, thus saving time. Also with advanced MicroFine Droplet Technology™ more drops are ejected in a shorter space of time, accelerating print speed even further.

PictBridge ready plus complete creative control
Print directly from any PictBridge or Bubble Jet Direct compatible digital camera or camcorder and enjoy fast, efficient and easy photo printing, without the need for a PC. A comprehensive suite of photo imaging software includes ZoomBrowser and PhotoRecord to make storing and printing digital photos a simple, seamless process. Plus you can print directly on CD-R/DVD disks.

Waste-free single inks
Canon's intelligent Single Ink technology, with individually replaceable ink tanks for all colours, ensures all ink is used. And, if there is insufficient ink, accurate ink level detection stops a page being printed. This eliminates waste and reduces your costs.

Handle large image files easily
The i9950 features USB2.0 Hi-Speed and FireWire interfaces, enabling you to print even the largest image files in the shortest possible time.

Windows & Mac compatible
The i9950 printer is compatible with all popular Windows and Macintosh operating systems.

Short summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:

Canon Bubble Jet i9950, Color, 8, 4800 x 2400 DPI, A4, 16 ppm

Long summary description Canon Bubble Jet i9950 inkjet printer Color 4800 x 2400 DPI A4:

Canon Bubble Jet i9950. Color, Number of print cartridges: 8. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.