location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C579011
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 15 ppm
  • - Color copying Color scanning
  • - 14.6 lbs (6.6 kg)
Guarantee: 1 year
Long product name Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm :
The short editorial description of Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm

RX420, 5760 x 1440 dpi, 15ppm, Inkjet, USB 1.1, 6600g
More>>>
Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm:
The official marketing text of Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm as supplied by the manufacturer

Now you can print real photos in your home, at very low cost, with or without your computer. This easy to use All-in-One digital photo centre is great for restoring old photos, copying or just printing.

Why pay more?
If you like the sound of great photos for at a low price, then take a look at the Epson Stylus Photo RX420/425. It can produce superb photos in your own home! And can cost less than your local photo lab. It couldn't be easier – the new Epson Photo Pack1 includes all the paper and ink you'll need to print 100 photos. Alternatively buy each of the four ink cartridges individually to replace
only the colour that runs out.

No waiting, no worries
Imagine getting your photos straight away, at home, no developing required. Imagine watching them emerge in seconds, and knowing that every
one is going to be perfect. With a market-leading resolution for sharp detail, and the latest inks for brilliant colour, the Epson Stylus Photo RX420/425 makes this dream a reality.

Your All-in-One home photo centre
The Epson Stylus Photo RX420/425 is much more than a printer – it's also a scanner and copier, so you can make copies and enlargements of your favourite photos. You can even bring old faded photos back to life with Epson Color Restoration software.

Making digital connections – no computer required
Digital cameras have changed photography, and now printers are helping out by making it easier to produce real photos. Simply take the memory card2 from your camera and plug it in to one of the slots on the Epson Stylus Photo RX420/425 to print real photos without a computer.

...and it copies or prints as well!
All this functionality is great, but what if you just want to make a quick copy of a letter or photo? The good news is that the Epson Stylus Photo RX420/425 is a great standalone copier. No waiting for booting-up – have identical copies at the push of a button! And when connected to your computer it is the perfect printer for those everyday printing tasks.

Short summary description Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm:
This short summary of the Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson RX420, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm:
This is an auto-generated long summary of Epson RX420 Inkjet A4 5760 x 1440 DPI 15 ppm based on the first three specs of the first five spec groups.

Epson RX420. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Economical printing
Yes
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
12 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
Indonesia
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Network
Ethernet LAN *
No
Performance
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
10 W
System requirements
Minimum RAM
256 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium 300MHz, PowerPC G3
Weight & dimensions
Weight
14.6 lbs (6.6 kg)
Packaging data
Package width
15.4" (390 mm)
Package depth
19.3" (490 mm)
Package height
8.86" (225 mm)
Package weight
19.1 lbs (8.68 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
20 pc(s)
Pallet length (UK)
85.4" (2.17 m)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Other features
Dimensions (WxDxH)
16.9 x 13.5 x 6.69" (430 x 344 x 170 mm)
Compatible operating systems
Windows 98/ME/2000/XP Mac
A6 Card
Yes
Supported media weight(s)
64/90
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:16
Uk has collected 1 expert review for Epson Stylus Photo RX420 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:15:16
A four-cartridge multifunction device...
80%