location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2300n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8126A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736709798 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 May 2008
Product end of life date
Bullet Points HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 1200 x 1200 DPI Color
  • - A4 9 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4 :
The short editorial description of HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4

26ppm/22ppm, 64MB, 53d/62dB, 67W, Fast Ethernet
More>>>
HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4:
The official marketing text of HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4 as supplied by the manufacturer

- Superior network printing solution: Multiple users can share the printer resource in a desktop environment and peer-to-peer and a client-server network
- Unattended Printing: Setting the unattended printing option from the LCD panel ensures that the printer pauses after printing 100 pages. This avoids the number of printed sheets from exceeding 100 in the output tray at any instance of time.
- Auto-duplexer for automatic double-sided printing: Auto-duplex unit is bundled with HP business inkjet 2300dtn SKU for printing on both sides of the paper automatically.
- JetCAPS barcode printing solution: JetCAPS stands for Corporate (Account) Printing Solutions.

- Easily accessing barcode or on the printer from the SAP environment
- Printing barcodes from Windows and Apple Macintosh applications, without investing in specialty hardware
- Simplifying your document printing by adding barcodes to your HP printer
- JetCAPS is supported with the PCL 5 printer driver only

Short summary description HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4:
This short summary of the HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2300n, Color, 1200 x 1200 DPI, 4, A4, 10000 pages per month, 9 ppm

Long summary description HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 2300n inkjet printer Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 2300n. Color, Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Display: LCD, Product color: Black, Gray

Features
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
8.5 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
400 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
C5, C6, DL, Monarch
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Supported network protocols
TCP/IP, IPX/SPX, AppleTalk (AppleTalk is not supported on Token Ring print servers.), DLC/LLC, IP Direct Mode, LPD, FTP Printing, IPP NDS, Bindery, NCP, NDPS, iPrint Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Performance
Processor frequency
256 MHz
Sound pressure level (printing)
62 dB
Sound power level (standby)
53 dB
Design
Market positioning *
Home & office
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Certification
UL, CSA, FCC Rules, DoC
Power
Power consumption (printing) *
67 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
21.8" (553.7 mm)
Depth
16.3" (414 mm)
Height
11.4" (289.6 mm)
Weight
24.3 lbs (11 kg)
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:09:16
Uk has collected 1 expert review for HP Business Inkjet 2300n inkjet printer Colour 1200 x 1200 DPI A4 and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2015-09-10 15:09:16
The Business Inkjet 2300 is speedy, can handle high-volume use, and has low ink costs, but its print quality didnt impress us.
67%
Country Distributor
United Kingdom 1 distributor(s)