location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression 10000XL Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression 10000XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B168022CX
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression 10000XL Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning Duplex scanning
  • - Maximum scan size: 12.2 x 17.2" (310 x 437 mm) Sensor type: CCD
  • - USB port
Guarantee: 1 year on site
Long product name Epson Expression 10000XL Flatbed scanner :
The short editorial description of Epson Expression 10000XL Flatbed scanner

Expression 10000XL
More>>>
Epson Expression 10000XL Flatbed scanner:
The official marketing text of Epson Expression 10000XL Flatbed scanner as supplied by the manufacturer

Designed to meet the most demanding graphic arts applications, the Epson Expression 10000XL & Expression 10000XL Pro are exceptional A3 graphic arts scanners featuring high resolution, fast scanning speeds, excellent functionality and advanced networking capability.
With a resolution of 2400dpi and high optical density of 3.8 DMax, the Epson Expression 10000XL boasts excellent quality up to a full A3. Easy to use, the Epson Scan driver has both automatic and professional modes, the optional A3 transparency unit enables easy film batch scanning and advanced connectivity is built-in with USB 2.0 Hi Speed and IEEE1394 (FireWire) together with optional networking.

- New MatrixCCD optimised for A3 scanning
- High bright Xenon lamp for zero standby time
- Advanced auto-focus system with manual focusing
- Dedicated ASIC for hardware image processing
- Optical density of 3.8 DMax
- Built-in USB 2.0 Hi-Speed and IEEE1394 (FireWire)
- Optional 10BaseT/100BaseTX network interface
- Optional A3 Automatic Document Feeder
- Features SilverFast® Ai 6 complete with IT8 calibration targets
- Optional A3 transparency unit:
- Features two separate lamps for optimised scanning
- A3 scanning area takes up to 48 x 35mm frames
- Robust 35mm, medium format and 5" x 4" film holders

Short summary description Epson Expression 10000XL Flatbed scanner:
This short summary of the Epson Expression 10000XL Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression 10000XL, 12.2 x 17.2" (310 x 437 mm), 22.7 sec/page, Flatbed scanner, CCD, TWAIN, Optional

Long summary description Epson Expression 10000XL Flatbed scanner:
This is an auto-generated long summary of Epson Expression 10000XL Flatbed scanner based on the first three specs of the first five spec groups.

Epson Expression 10000XL. Maximum scan size: 12.2 x 17.2" (310 x 437 mm), Flatbed scan speed (b/w, A4): 22.7 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: Optional. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
12.2 x 17.2" (310 x 437 mm)
Color scanning
Yes
Duplex scanning *
Yes
Film scanning
No
Flatbed scan speed (b/w, A4)
22.7 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
Optional
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
24.1" (613 mm)
Package depth
30.5" (775 mm)
Packaging data
Package height
11.6" (295 mm)
Package weight
43.9 lbs (19.9 kg)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
32 lbs (14.5 kg)
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
Dimensions (WxDxH)
25.8 x 18 x 6.22" (656 x 458 x 158 mm)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
5 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
64" (162.5 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
5 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
64" (162.5 cm)
Country Distributor
United Kingdom 1 distributor(s)