location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 886 Latex print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
886 Latex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z24A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781690542 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:16:02
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 886 Latex print head Thermal inkjet :
The short editorial description of HP 886 Latex print head Thermal inkjet

886 Latex Printhead
More>>>
HP 886 Latex print head Thermal inkjet:
The official marketing text of HP 886 Latex print head Thermal inkjet as supplied by the manufacturer

Get HP Latex image quality, with a strong, vibrant color gamut on rigid substrates.

Produce high-speed quality up to 13.7 indoor, 26.2 outdoor boards/hour and see fast drying with microrecirculation inside the printheads. Help maximize the life your universal HP printheads by using Original HP Latex Inks.

With no daily manual cleaning of printheads, you can avoid delays and revolutionize your workflows. User-replaceable HP 886 Latex Printheads are eligible for free, convenient recycling.

Short summary description HP 886 Latex print head Thermal inkjet:
This short summary of the HP 886 Latex print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 886 Latex, HP Lates R2000 Printer, HP Latex R2000 Plus Printer, Thermal inkjet, 9.13" (232 mm), 7.17" (182 mm), 2.52" (64 mm), 9.13" (232 mm)

Long summary description HP 886 Latex print head Thermal inkjet:
This is an auto-generated long summary of HP 886 Latex print head Thermal inkjet based on the first three specs of the first five spec groups.

HP 886 Latex. Compatibility: HP Lates R2000 Printer, HP Latex R2000 Plus Printer, Print technology: Thermal inkjet. Width: 9.13" (232 mm), Depth: 7.17" (182 mm), Height: 2.52" (64 mm). Package width: 9.13" (232 mm), Package depth: 7.17" (182 mm), Package height: 2.52" (64 mm). Number of cartons per pallet: 56 pc(s), Quantity per pallet: 448 pc(s), Number of layers per pallet: 7 pc(s)

Performance
Compatibility *
HP Lates R2000 Printer, HP Latex R2000 Plus Printer
Print technology
Thermal inkjet
Weight & dimensions
Width
9.13" (232 mm)
Depth
7.17" (182 mm)
Height
2.52" (64 mm)
Packaging data
Package width
9.13" (232 mm)
Package depth
7.17" (182 mm)
Package height
2.52" (64 mm)
Package weight
21.9 oz (620 g)
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Logistics data
Number of cartons per pallet
56 pc(s)
Pallet dimensions (W x D x H)
48 x 40 x 61.9" (1219.2 x 1016 x 1573.3 mm)
Quantity per pallet
448 pc(s)
Number of layers per pallet
7 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 61.94"
Pallet weight (imperial)
771.62 lbs
Pallet weight
12.3 oz (350 g)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
0.202 oz (5.73 g)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)