JVC logo

JVC DLA-HD1 data projector 700 ANSI lumens DLP 1080p (1920x1080) Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9910
Info modified on:
21 Jan 2020, 15:09:12
Long product name JVC DLA-HD1 data projector 700 ANSI lumens DLP 1080p (1920x1080) Black, Silver:

DLA-HD1, 1920 x 1080p, 15000:1, HDMI, 10-bit VXP

Short summary description JVC DLA-HD1 data projector 700 ANSI lumens DLP 1080p (1920x1080) Black, Silver:

JVC DLA-HD1, 700 ANSI lumens, DLP, 1080p (1920x1080), -, 3.0/6.1, Lamp, UHP

Long summary description JVC DLA-HD1 data projector 700 ANSI lumens DLP 1080p (1920x1080) Black, Silver:

JVC DLA-HD1. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focal length range: 21.3 - 42.6 mm, Digital zoom: 2x. Serial interface type: RS-232. Noise level: 25 dB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.