location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR PMB0S51 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PMB0S51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMB0S51-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449136722 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR PMB0S51 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24/7 live technical support and consultation
  • - Direct, scheduled access to product experts to help in configuration
  • - Extended HW/SW Warranty coverage with NBD parts replacement
Long product name NETGEAR PMB0S51 1 license(s) 5 year(s) :
The short editorial description of NETGEAR PMB0S51 1 license(s) 5 year(s)

ProSupport, OnCall 24x7, 5 Year, Category S1
More>>>
NETGEAR PMB0S51 1 license(s) 5 year(s):
The official marketing text of NETGEAR PMB0S51 1 license(s) 5 year(s) as supplied by the manufacturer

More Than Just Support — A Business Partnership
The NETGEAR ProSUPPORT for Business offerings provide you with peace of mind by extending and enhancing the standard warranty or support coverage included with your product purchase. With ProSUPPORT, you get 24/7 direct access to NETGEAR technical support engineers who can rapidly resolve technical issues both big and small. Connect with the people that have built your products and build the relationship that will contribute to your business success.

OnCall 24x7 Tech Support
NETGEAR extends your initial 90-day technical support with the OnCall 24x7 Tech Support package. OnCall 24x7 services are conducted by phone, chat and email, to solve any of your technical challenges. In addition, NETGEAR will proactively send you alerts about any newly released firmware updates to make sure that you are able to plan in advance, download and upgrade at your earliest convenience.

With a OnCall 24x7 Tech Support contract, customers will have a dedicated ProSUPPORT subscriber phone number to call for high priority service, with less than four-hour response or call-back time. Technical support requests enjoy a high priority escalation for issue resolution.

OnCall 24x7 Tech Support contract purchases are non-refundable.

Professional Configuration and Setup Assistance
Schedule an appointment for a live consultation by an expert to configure, set up or re-configure your device. This allows you the quickest time to deployment, optimizes accuracy in product deployment, minimizes downtime and maximizes the performance of the device.

Extended Warranty with Next Business Day Replacement
Once your warranty expires, ProSUPPORT for Business provides you with an extended warranty ensuring that if you have any issues with your device, it will be replaced by the same (or a newer) device. Next Business Day product replacement is also included to ensure that your business is back up and running in the shortest time.

Short summary description NETGEAR PMB0S51 1 license(s) 5 year(s):
This short summary of the NETGEAR PMB0S51 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR PMB0S51, 1 license(s), 5 year(s), 24x7x365

Long summary description NETGEAR PMB0S51 1 license(s) 5 year(s):
This is an auto-generated long summary of NETGEAR PMB0S51 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

NETGEAR PMB0S51. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7x365

Features
License quantity
1 license(s)
Service type
ProSupport
Service time (hours x days)
24x7x365
Features
Number of years
5 year(s)
Phone support
Yes
On-site support
Yes
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)