Jabra logo

Jabra 8800-00-88 telephone cable 19.7" (0.5 m) Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152336
Info modified on:
30 Sept 2023, 10:31:31
Long product name Jabra 8800-00-88 telephone cable 19.7" (0.5 m) Black:

Jabra LINK STRAIGHT MOD

Jabra 8800-00-88 telephone cable 19.7" (0.5 m) Black:

Cord to connect a Jabra Quick Disconnect headset to phones with a modular (RJ) interface. Please check the compatibility guide for which cord works with your specific phone.

Short summary description Jabra 8800-00-88 telephone cable 19.7" (0.5 m) Black:

Jabra 8800-00-88, 19.7" (0.5 m), QD, RJ45, Black, Male, Male

Long summary description Jabra 8800-00-88 telephone cable 19.7" (0.5 m) Black:

Jabra 8800-00-88. Cable length: 19.7" (0.5 m), Connector 1: QD, Connector 2: RJ45. Package width: 1.97" (50 mm), Package depth: 1.97" (50 mm), Package height: 3.94" (100 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.