location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 620n print server Internal Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
620n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7934-69011 show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 14:08:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Jetdirect 620n print server Internal Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Internal memory: 16 MB Flash memory: 4 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS 10.2.4 +)
  • - Ethernet LAN (RJ-45) ports: 1
Long product name HP Jetdirect 620n print server Internal Ethernet LAN :
The short editorial description of HP Jetdirect 620n print server Internal Ethernet LAN

JetDirect 620n internal print server
More>>>
HP Jetdirect 620n print server Internal Ethernet LAN:
The official marketing text of HP Jetdirect 620n print server Internal Ethernet LAN as supplied by the manufacturer

With advanced security and industry-leading performance, the HP Jetdirect 620n Fast Ethernet Internal Print Server enables businesses to share HP printers with EIO slots, easily and affordably across the network and the Internet.

Sharing EIO-based HP peripherals on an Ethernet or Fast Ethernet network.

Features

Experience broad compatibility and versatility.
- The HP Jetdirect 620n Fast Ethernet internal print server provides secure printing on your office network, with safe and easy configuration, management and authentication you can rely on.

Enjoy peace of mind with highly secure network printing.
- The HP Jetdirect 620n Fast Ethernet internal print server gives you the advantages of fast and reliable throughput and upgradeable memory, so you can share HP peripherals with an EIO slot quickly and easily.

Achieve reliable networking with the industry leader in printer networking.
- Versatile and convenient, the HP Jetdirect 620n Fast Ethernet internal print server supports a broad range of network operating systems and protocols, and easy-to-use print management features.

Short summary description HP Jetdirect 620n print server Internal Ethernet LAN:
This short summary of the HP Jetdirect 620n print server Internal Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 620n, 16 MB, 4 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, EAP, HTTPS, PEAP, SSL/TLS

Long summary description HP Jetdirect 620n print server Internal Ethernet LAN:
This is an auto-generated long summary of HP Jetdirect 620n print server Internal Ethernet LAN based on the first three specs of the first five spec groups.

HP Jetdirect 620n. Internal memory: 16 MB, Flash memory: 4 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS,.... Width: 3.5" (89 mm), Depth: 5.35" (136 mm), Height: 1.22" (31 mm)

Features
Internal *
Yes
Memory
Internal memory
16 MB
Flash memory
4 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
EAP, HTTPS, PEAP, SSL/TLS
Network
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS 10.2.4 +)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Weight & dimensions
Width
3.5" (89 mm)
Depth
5.35" (136 mm)
Height
1.22" (31 mm)
Weight
2.54 oz (72 g)