location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWS-202-1H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWS-202-1H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042021451 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 10:54:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W 100 - 240 V 50 - 60 Hz
  • - 1U
  • - 1.57" (4 cm)
  • - Stainless steel
Long product name Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel :
The short editorial description of Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel

200W 1U Multi-Output PS
More>>>
Short summary description Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel:
This short summary of the Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro PWS-202-1H, 200 W, 100 - 240 V, 50 - 60 Hz, 1U, CSE-502L-200B, Stainless steel

Long summary description Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel:
This is an auto-generated long summary of Supermicro PWS-202-1H power supply unit 200 W 1U Stainless steel based on the first three specs of the first five spec groups.

Supermicro PWS-202-1H. Total power: 200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Power supply unit (PSU) form factor: 1U, Compatible products: CSE-502L-200B. Product color: Stainless steel, Fan diameter: 1.57" (4 cm). Weight: 31.7 oz (900 g). Output voltage note: 3.3, 5, 12 V, Power supply type: AC/DC, Maximum current: 17/16/15

Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 2 distributor(s)