location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Yr Preventative Maintenance f/ fi-6770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA-24-MA2-DP
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pick-up&return
  • - 1 license(s)
  • - 2 year(s)
Long product name Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s) :
The short editorial description of Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s)

2 Years Preventative Maintenance for fi-6770, 2 visits
More>>>
Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s):
The official marketing text of Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s) as supplied by the manufacturer

A pre-scheduled visit by a technician to clean the interior, clean the feeding mechanism, optical parts, change consumables and to perform adjustments and tests to ensure the scanner runs at optimum performance. Any part identified as being problematic will be replaced during the visit by the technician. 1 visit per year, available in multiples for heavy users.

Short summary description Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s):
This short summary of the Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2 Yr Preventative Maintenance f/ fi-6770, 1 license(s), 2 year(s), Pick-up&return

Long summary description Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s):
This is an auto-generated long summary of Fujitsu 2 Yr Preventative Maintenance f/ fi-6770 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Fujitsu 2 Yr Preventative Maintenance f/ fi-6770. License quantity: 1 license(s), Number of years: 2 year(s), Type: Pick-up&return

Features
License quantity
1 license(s)
Type
Pick-up&return
Features
Number of years
2 year(s)
Compatibility
fi-6770