location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid No 13 finewire staple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
No 13 finewire staple
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11840600
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid No 13 finewire staple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 mm leg length
  • - Galvanized
  • - Precision cut legs
  • - 5000 pcs, packed in box
  • - For R13, R33, R83, ALU610, ALU913
Long product name Rapid No 13 finewire staple :
The short editorial description of Rapid No 13 finewire staple

No. 13 Finewire staple 10 mm
More>>>
Short summary description Rapid No 13 finewire staple:
This short summary of the Rapid No 13 finewire staple data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid No 13 finewire staple, 13.4 oz (380 g), 1.81 x 4.69 x 1.69" (46 x 119 x 43 mm)

Long summary description Rapid No 13 finewire staple:
This is an auto-generated long summary of Rapid No 13 finewire staple based on the first three specs of the first five spec groups.

Rapid No 13 finewire staple. Weight: 13.4 oz (380 g). Dimensions (WxDxH): 1.81 x 4.69 x 1.69" (46 x 119 x 43 mm)

Brand Image Article code product Stock Price from
Rapid

Rapid 11835600 staples Staples pack 5000 staples
(show image)
11835600 11835600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)