location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX100 S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1001SF020GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E3110 3 GHz
  • - 2 GB 800 MHz DDR2-SDRAM 1 x 2
  • - 250 GB DVD Super Multi
  • - Mini Tower 300 W
Long product name Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W :
The short editorial description of Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W

PRIMERGY TX100 S1, Mini Tower, Intel Xeon E3110 (3.00GHz, 6MB, 1333MHz, 65W), 2GB DDR2 800MHz RAM, 250GB SATA 7200rpm 3.5" HDD, Gigabit Ethernet, DVD Supermulti
More>>>
Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:
The official marketing text of Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W as supplied by the manufacturer

Enter the world of servers
The PRIMERGY TX100 S1 is your entry to the world of servers. It is the perfect system for SMEs looking to centralize their IT infrastructure, and offers a great price-performance ratio. Moreover, the TX100 S1 is very silent and energy efficient making it an excellent choice for any office environment. The 85% efficient power
supply unit minimizes costs, as well as the environmental impact. The use of data security features such as ECC memory and RAID 0/1 ensures around-the-clock reliability. Finally, the TX100 S1 offers a choice of Intel® processors suited to the needs of SMEs.

Main Features
-Great price-performance ratio.
-High energy efficiency with 85% efficiency power supply unit (PSU), EPA 5.0 compliant.
-Low noise levels.
-Server reliability thanks to the use of components such as Intel 3200 server chipset, ECC memory and RAID 0/1.
-Flexibility.

Benefits
-With a choice of processors (from Intel® Pentium® to Intel® Xeon® processor ) and budget options to choose from, the PRIMERGY TX100 S1 offers an excellent price-performance ratio.
-Benefit from Fujitsu’s pioneering experience in Green IT - save money and minimize environmental impact.
-Effective air flow design ensures a silent system for an efficient working environment.
-Keep business processes going - 24x7.
-Available with two different base units with either a maximum of either 2 or 4 hard disks.

Short summary description Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX100 S1, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 250 GB, Mini Tower

Long summary description Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX100 S1 server 250 GB Mini Tower Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX100 S1. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Mini Tower

Country Distributor
United Kingdom 1 distributor(s)