location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CG-A20 battery charger Camcorder battery AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG-A20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2416C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292100310
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:04:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CG-A20 battery charger Camcorder battery AC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for: Camcorder battery
  • - Power source type: AC
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
  • - 1 pc(s)
Long product name Canon CG-A20 battery charger Camcorder battery AC :
The short editorial description of Canon CG-A20 battery charger Camcorder battery AC

Battery Charger for BP-A30 and BP-A60 batteries
More>>>
Short summary description Canon CG-A20 battery charger Camcorder battery AC:
This short summary of the Canon CG-A20 battery charger Camcorder battery AC data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CG-A20, Lithium-Ion (Li-Ion)

Long summary description Canon CG-A20 battery charger Camcorder battery AC:
This is an auto-generated long summary of Canon CG-A20 battery charger Camcorder battery AC based on the first three specs of the first five spec groups.

Canon CG-A20. Suitable for: Camcorder battery, Power source type: AC, Compatible battery technologies: Lithium-Ion (Li-Ion). Product color: Black. Quantity per pack: 1 pc(s)

Features
Suitable for *
Camcorder battery
Power source type *
AC
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Features
Compatible products
BP-A30, BP-A60
Design
Product color *
Black
Battery
Batteries included *
No
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Sverige 3 distributor(s)
Suomi 2 distributor(s)