location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6610 60-in Production Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU13A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628779482 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 01:09:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2022
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited hardware warranty
Long product name HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

DesignJet Z6610 60-in Production Printer
More>>>
HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

Achieve high impact and produce durable output from line drawings to posters. Manage high workloads and production peaks. Seamlessly integrate with the market-leading software and enjoy new tools that help simplify your workflow.

Short summary description HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6610 60-in Production Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Cyan, Light grey, Magenta, Matte black, Photo black, Yellow, A1 (594 x 841 mm), A1

Long summary description HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6610 60-in Production Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, Media thickness: 0.6 mm. Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, Internal storage capacity: 500 GB, Storage media: HDD. Power consumption (typical): 270 W, Power consumption (off): 0.3 W

SHARP – High-quality, durable output

Achieve high impact and clear readability from line drawings to posters, with optimised printheads.
Maintain high quality with optimised maintenance routines.
Work without concern for damage with water-/fade-resistant prints by HP Vivid Photo Inks.[2]

PRODUCTIVE – Handle production peaks

Manage high workloads with print speeds up to 19.7 m²/h (212 ft²/h) on glossy and 140 m²/h (1506.9 ft²/h) on plain paper.[3]
Handle more jobs with 500 GB hard disk capacity.
Complete job after job with long media rolls, 775-ml HP ink cartridges, and a built-in take-up reel.

RELIABLE – Fits your current workflow

Seamlessly integrate with the market-leading software.
Improve operator efficiency with HP SmartStream job preparation and processing software.
Enjoy one-click printing with HP Click printing software.[4]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL
Printing colors *
Cyan, Light grey, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1
Media thickness
0.6 mm
Maximum roll width
60" (152.4 cm)
Maximum roll diameter
6.69" (17 cm)
Media width (rolls)
280 - 1524 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
1000 Mbit/s
Performance
Product color *
Black
Performance
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Brand-specific features
HP Jetdirect
Yes
Power
Power consumption (typical)
270 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
95.7" (2430 mm)
Depth
27.2" (690 mm)
Height
53.9" (1370 mm)
Weight
418.9 lbs (190 kg)
Packaging data
Package width
105.7" (2684 mm)
Package depth
29.5" (750 mm)
Package height
47.2" (1200 mm)
Package weight
485 lbs (220 kg)
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet Z6610 60-in Production Printer large format printer Thermal inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
Disclaimer

[1] Compared with large-format inkjet printers under €25,000 for graphics applications. Based on the fastest-rated colour speeds as published by manufacturers as of June, 2017. Test methods vary.
[2] Performance may vary based on writing system differences. Print permanence estimates by HP Image Permanence Lab based on the same formulation of HP Vivid Photo Inks used with the HP DesignJet Z6200 Photo Production Printer, using 6 inks. Water resistance performance varies based on printer and print profile. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab on a range of HP media. For more information, see http://www.HPLFMedia.com/printpermanence.
[3] Using glossy paper and normal mode, the HP DesignJet Z6610 Production Printer can achieve print speeds up to 19.7 m²/h (212 ft²/h). Using plain paper and Fast mode, the HP DesignJet Z6610 Production Printer can achieve speeds up to 140 m²/h (1506.9 ft²/h).
[4] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files.

Technical specification disclaimers
Maximum rate of output for colour image 100% colour coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
Based on 1 GB RAM.
Mechanical printing time with Original HP Vivid Photo Inks.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.