location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX N110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7110-L101
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion) 1150 mAh
Long product name Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) :
The short editorial description of Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)

Pocket LOOX N110, 2.8-inch QVGA 240x320 TFT, 64MB RAM, Navigon MobileNavigator|6 DVD with 9 Country Maps , 2 GB internal ROM with maps Alps and Adria, BeNeLux Region, British Isles, Germany, France and Nordics preinstalled , Carholder , Carcharger , 3 exchange cover (1 white, 1 black, 1 carbon optic) , Headset , AC-Adapter with EU Plug and UK Plug , USB cable
More>>>
Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
The official marketing text of Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) as supplied by the manufacturer

It’s my way!
Light on your feet and ready to go, be mobile anywhere and all the time. Pocket LOOX N100 Series merges navigation with an audio player in the lightest, smallest and most flexible design. Slim and cool – and only 110 g.

A step ahead
Exacting navigation software packaged in a sleek design makes the perfect traveling companion. Pocket LOOX N100 Series operates with the touch of a finger, and delivers a whole handful of unique features. Take it for a drive and test the unlimited fun. Navigate through 37 European countries without registration.

Short summary description Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
This short summary of the Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX N110, 2.8", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 2 GB

Long summary description Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX N110 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX N110. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 2 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
2 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2440
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Speakers
Yes
Audio formats supported
AAC, MP3, WMA
Ports & interfaces
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
NAVIGON MobileNavigator|6
Power
Battery capacity *
1150 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
2.44" (62 mm)
Depth
0.63" (16 mm)
Height
3.5" (89 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:12
Uk has collected 1 expert review for Fujitsu Pocket LOOX N110 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 20:17:12
Published in...
76%