location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX11NF Laser 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX11NFT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C588081BN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser CX11NF Laser 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 25 ppm
  • - Color copying Color scanning Color faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 192 MHz
Long product name Epson AcuLaser CX11NF Laser 25 ppm :
The short editorial description of Epson AcuLaser CX11NF Laser 25 ppm

AcuLaser CX11NF
More>>>
Epson AcuLaser CX11NF Laser 25 ppm:
The official marketing text of Epson AcuLaser CX11NF Laser 25 ppm as supplied by the manufacturer

Multifunction printer - ideal for small workgroups.
The Epson AcuLaser CX11N offers small offices and workgroups a total office solution in a single, affordable, space saving device. Fast, reliable, colour printing, colour copying and scanning to meet your business needs.

Save space and time.
Make workplace clutter a thing of the past. The all-in-one compact, modern design will fit comfortably into any workspace. An impressive 25 pages per minute print speed and first page out in nine seconds, together with a fast scan speed and large paper capacity will help you to save time and make your business more efficient.

Centralise your printing - share your information.
This multifunction device will integrate seamlessly into your existing business network. You can print from any computer and distribute scanned documents (with the easy-to-use 'push-scan' function). It's even capable of wireless operation with the optional Epson Net 802.11b/g adapter.

Low cost of ownership with genuine AcuBrite toners.
With years of research behind them, AcuBrite toners are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours. Furthermore, a 'toner value pack' is available for the Epson AcuLaser CX11N, making it even more economical to run.

Make an impact with free software.
The CX11NF comes with a software suite that helps you to design your own professional documents, create databases, archive your images and much more.

Short summary description Epson AcuLaser CX11NF Laser 25 ppm:
This short summary of the Epson AcuLaser CX11NF Laser 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX11NF, Laser, Color printing, Color copying, Color scanning, Color faxing

Long summary description Epson AcuLaser CX11NF Laser 25 ppm:
This is an auto-generated long summary of Epson AcuLaser CX11NF Laser 25 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX11NF. Print technology: Laser, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Color faxing

Printing
Print technology *
Laser
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
9 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (color, normal quality, A4)
5 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
9600 x 9600 DPI
Input color depth
48 bit
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
Spain
Input & output capacity
Total input capacity *
180 sheets
Input capacity for envelopes (primary tray)
180 sheets
Maximum input capacity for transparencies
680 sheets
Standard output capacity for envelopes
250 sheets
Maximum input capacity
680 sheets
Maximum output capacity
500 sheets
Paper handling
Recommended media weight
64 - 210 g/m²
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, Microsoft Network: SMB; AppleTalk, SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Rendezvous), SNTP, SSDP
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
192 MHz
Sound pressure level (printing)
57 dB
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (standby)
51 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Packaging data
Package width
23.2" (590 mm)
Package depth
29.1" (740 mm)
Package height
42.1" (1070 mm)
Package weight
118.8 lbs (53.9 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet length (UK)
23.8" (60.5 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Networking features
10/100 Base Tx Ethernet
Network ready
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, C10, DL, MON, ISO-B5
Modem type
PSTN, PBX
Safety
IEC60950 3rd
Approximate page yield (A4, black & white, ISO/IEC 19752)
42000 pages
Approximate page yield (A4, color)
10500 pages
Compatible operating systems
Windows 98SE/ME/XP/2000/Server 2003 Mac OSX 10.1.2+
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:12:44
Uk has collected 9 expert reviews for Epson AcuLaser CX11NFT and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:12:44
Last month we reviewed HPs Color LaserJet 2820, which was the first affordable colour laser multifunction peripheral wed seen. This similar Epson model has a fax facility and a faster printer than the HP, but it scans at a lower optical resolution...
100%
goodgearguide.com.au
Updated:
2011-11-04 14:20:10
Despite heavy inroads being made by colour inkjets, laser printers are still the only way to go for high-volume printing in an office environment. The high-speed of output, relatively low running costs, colour fastness and available accessories add up...
80%
itreviews.com
Updated:
2015-06-27 11:44:17
colour laser all-in-one: It had to come. On the one hand you have all-in-one machines, which combine a printer and a scanner to give you copying as well. On the other you have the rapidly dropping price of colour...
0%
macworld.com
Updated:
2011-09-26 07:12:44
SummaryPros: Inexpensive; speedy. Cons: Large; tricky network setup; some features are PC-only. OS Compatibility: 10.2 (Jaguar), 10.3 (Panther), 10.4 (Tiger) Price as rated: $800 Best Current Price: $644.67 (via ProductFinder) Company: Epson, www.epson...
Good Inexpensive; speedy.
Bad Large; tricky network setup; some features are PC-only.
Bottom line The Epson AcuLaser CX11NF has it all: color laser printer, sheetfed scanner, a copier with networking capabilities, and a built-in fax machine. Aside from the somewhat complicated network setup, this inexpensive color laser multifunction printer perfor...
80%
pcmag.com
Updated:
2011-09-26 07:12:44
Epsons first U.S. color laser, the AcuLaser CX11NF, delivers fast performance, good-looking output, and most of the features Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 5 ppm, Rated speed at Default Resolution (Mon...
80%
trustedreviews.com
Updated:
2015-06-27 11:44:17
If a consumer All-in-One combines a colour inkjet printer and a scanner, a business All-in-One should combine a colour laser printer and a scanner. Until recently, though, the best you could do was a mono laser. Epson is changing all that with the AcuLase...
90%
Country Distributor
United Kingdom 1 distributor(s)