Leitz logo

Leitz NeXXt 55040095 stapler Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59766
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Leitz NeXXt 55040095 stapler Black:
  • - Staples up to 40 sheets of paper (80 gsm)
  • - Effortless, accurate stapling with patented Direct Impact Technology
  • - Handy, integrated staple remover
  • - Push-button easy to turn anvil to switch between open and closed stapling, 180° opening enables nailing function
  • - For Leitz Power Performance staples: P3 (24/6 or 26/6) for 2 to 30 sheets, P4 (24/8 or 26/8) for 10 to 40 sheets, staples pack included
  • - To use with Leitz Power Performance staples – always sharp edges due to ongoing quality checks – for perfect stapling
Guarantee:
10 years
Long product name Leitz NeXXt 55040095 stapler Black:

New NeXXt Strong Metal Fullstrip Stapler, 41 x 64 x 182 mm

Leitz NeXXt 55040095 stapler Black:

Sturdy metal stapler for everyday use. Robust and reliable. Patented Direct Impact Technology and Leitz Power Performance staples P3 (24/6, 26/6) and P4 (24/8, 26/8) ensure perfect stapling every time.

Short summary description Leitz NeXXt 55040095 stapler Black:

Leitz NeXXt 55040095, 40 sheets, Black, Metal, Plastic, 80 g/m², Top, Integrated

Long summary description Leitz NeXXt 55040095 stapler Black:

Leitz NeXXt 55040095. Stapling capacity: 40 sheets, Product color: Black, Material: Metal, Plastic. Width: 1.61" (41 mm), Depth: 7.17" (182 mm), Height: 2.52" (64 mm). Number of staples included: 200 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.