300 Watt fanless power supply unit, 80PLUS certified, passive cooling = no noise
300 Watt / full range power supply unit, completely silent 0 dB noiseless operation, 80PLUS certified, compliant with Intel Core i7 Extreme & AMD Athlon II, ATX12V v2.0 with Dual 12V Output Compliant, Dual/2 Channel 12V Rails Design, PCI-Express Connectors, active PFC, blue mirror casing, mesh sleeve cables, fully safety approved. Connectors: 6x P-ATA, 2x S-ATA, MB 20+4pin, 1x CPU 4pin. Accessories: set of modular cables, power cord, screws, manual, retail color box.
FSP Zen 300, 300 W, 100 - 240 V, 50 - 60 Hz, 16 ms, 89%, Over current, Over voltage, Short circuit
FSP Zen 300. Total power: 300 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Certification: CB, UL, FCC, CE, TUV, NEMKO, BSMI. Product color: Blue. Weight: 6.88 lbs (3.12 kg)