location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6724-SFP network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6724-SFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X6724-SFP
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 16:44:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco WS-X6724-SFP network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full duplex
  • - LC, SFP Multi-mode 100 km 1550 nm
  • - Data transfer rate: 1 Gbit/s
  • - Access Control List (ACL)
  • - Quality of Service (QoS) support
Long product name Cisco WS-X6724-SFP network switch module :
The short editorial description of Cisco WS-X6724-SFP network switch module

24-port High Performance Mixed Media Gigabit Ethernet interface module, Requires SFP; CEF720
More>>>
Short summary description Cisco WS-X6724-SFP network switch module:
This short summary of the Cisco WS-X6724-SFP network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6724-SFP, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE..., LC, SFP, Multi-mode, 1000BASE‑LX, 1000BASE‑SX, 1000BASE‑ZX, 100 km, 1550 nm

Long summary description Cisco WS-X6724-SFP network switch module:
This is an auto-generated long summary of Cisco WS-X6724-SFP network switch module based on the first three specs of the first five spec groups.

Cisco WS-X6724-SFP. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Fiber optic connector: LC, SFP, Fiber type: Multi-mode, Fiber ethernet cabling technology: 1000BASE‑LX, 1000BASE‑SX, 1000BASE‑ZX. Switching capacity: 40 Gbit/s, Data transfer rate: 1 Gbit/s, Forwarding rate: 30 Mpps. Hot-Plug support: SFP, Buffer size per port: 1.17 MB, Compatibility: Cisco Catalyst 6503E, 6504E, 6506, 6506E, 6509, 6509E, 6509-NEB-A, Catalyst 6513. Management platform: EHERLIKE-MIB (RFC 1643), IF-MIB (RFC 1573), Bridge MIB (RFC 1493), CISCO-STACK-MIB, CISCO-VTP-MIB,...

Brand Image Article code product Stock Price from
Cisco

Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet
(show image)
WS-X6516A-GBIC WS-X6516A-GBIC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6748-SFP network switch module
(show image)
WS-X6748-SFP WS-X6748-SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6748-SFP= network switch module
(show image)
WS-X6748-SFP= WS-X6748-SFP= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-X6724-SFP= network switch module
(show image)
WS-X6724-SFP= WS-X6724-SFP= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)