location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55010025 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:28:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz NeXXt Red, White :
The short editorial description of Leitz NeXXt Red, White

Einlegetiefe: 55 mm, für Heftklammern 24/6 oder 26/6, integrierter Entklammerer, offene, geschlossene und ge- nagelte Heftung, Heftklammermagazin mit Oberlademechanik, aus Metall, mit Kunststoffgehäuse, inkl. 200 Heftklammern 24/6 (5501-00-25)
More>>>
Short summary description Leitz NeXXt Red, White:
This short summary of the Leitz NeXXt Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 25 sheets, Red, White, Metal, Plastic, 3.53 oz (100 g), 1.3 x 4.72 x 1.93" (33 x 120 x 49 mm)

Long summary description Leitz NeXXt Red, White:
This is an auto-generated long summary of Leitz NeXXt Red, White based on the first three specs of the first five spec groups.

Leitz NeXXt. Stapling capacity: 25 sheets, Product color: Red, White, Material: Metal, Plastic. Weight: 3.53 oz (100 g), Dimensions (WxDxH): 1.3 x 4.72 x 1.93" (33 x 120 x 49 mm)

Features
Tacking *
Yes
Product color *
Red, White
Material
Metal, Plastic
Features
Stapling capacity *
25 sheets
Weight & dimensions
Weight
3.53 oz (100 g)
Dimensions (WxDxH)
1.3 x 4.72 x 1.93" (33 x 120 x 49 mm)
Brand Image Article code product Stock Price from
Leitz NeXXt New Black Leitz NeXXt New Black
(show image)
55020095 New 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 55010095 stapler Black Leitz NeXXt 55010095 stapler Black
(show image)
55010095 55010095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 5500 Blue, Stainless steel Leitz 5500 Blue, Stainless steel
(show image)
5500003 5500 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 5502 Blue, Stainless steel, White Leitz 5502 Blue, Stainless steel, White
(show image)
5502003 5502 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 5500 Black, Stainless steel Leitz 5500 Black, Stainless steel
(show image)
5500009 5500 0.00
(excl. VAT)
0 (incl. VAT)