location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco VWIC2-2MFT-G703 voice network module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VWIC2-2MFT-G703
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VWIC2-2MFT-G703
Category:
Devices which convert telephone voice signals into a form that can be transmitted over an IP network (the internet).
Voice Network Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco VWIC2-2MFT-G703 voice network module :
The short editorial description of Cisco VWIC2-2MFT-G703 voice network module

2-Port G.703 Multiflex Trunk Voice/WAN Interface Card, Refurbished
More>>>
Short summary description Cisco VWIC2-2MFT-G703 voice network module:
This short summary of the Cisco VWIC2-2MFT-G703 voice network module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco VWIC2-2MFT-G703, 3.11" (79 mm), 4.8" (122 mm), 0.827" (21 mm), 2.19 oz (62 g), G.703, 0 - 40 °C

Long summary description Cisco VWIC2-2MFT-G703 voice network module:
This is an auto-generated long summary of Cisco VWIC2-2MFT-G703 voice network module based on the first three specs of the first five spec groups.

Cisco VWIC2-2MFT-G703. Width: 3.11" (79 mm), Depth: 4.8" (122 mm), Height: 0.827" (21 mm). Compliance industry standards: G.703

Brand Image Article code product Stock Price from
Cisco

Cisco VIC3-2FXS-E/DID= voice network module FXS
(show image)
VIC3-2FXS-E/DID= VIC3-2FXS-E/DID= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-2E/M= voice network module
(show image)
VIC3-2E/M= VIC3-2E/M= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-4FXS/DID= voice network module FXS
(show image)
VIC3-4FXS/DID= VIC3-4FXS/DID= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-2FXS/DID= voice network module FXS
(show image)
VIC3-2FXS/DID= VIC3-2FXS/DID= 0.00
(excl. VAT)
0 (incl. VAT)