Cisco logo

Cisco 7600-ES+40G3C= network switch module Gigabit Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39490
Info modified on:
04 Apr 2019, 11:49:31
Long product name Cisco 7600-ES+40G3C= network switch module Gigabit Ethernet:

7600-ES+40G3C=, Line Card, 40xGE SFP + DFC 3C

Short summary description Cisco 7600-ES+40G3C= network switch module Gigabit Ethernet:

Cisco 7600-ES+40G3C=, Gigabit Ethernet, 1000 Mbit/s, IEEE 802.3, IEEE 802.3ad, SFP, 1000BASE-X, 96000 entries

Long summary description Cisco 7600-ES+40G3C= network switch module Gigabit Ethernet:

Cisco 7600-ES+40G3C=. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ad. Fiber optic connector: SFP, Fiber ethernet cabling technology: 1000BASE-X. MAC address table: 96000 entries, Switching capacity: 40 Gbit/s, Forwarding rate: 48 Mpps. Buffer size per port: 512 MB, Compatibility: Cisco 7600 Series. Management platform: CiscoWorks, CiscoView, CiscoWorks Resource Manager Essentials (RME), Cisco ANA, Cisco VAMS

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.