Acer logo

Acer Aspire G505 DT AMD 2600+ 256MB 80GB AMD Athlon 0.25 GB Mini Tower PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92633
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire G505 DT AMD 2600+ 256MB 80GB AMD Athlon 0.25 GB Mini Tower PC:

Acer Aspire G505 DT AMD 2600+ 256MB 80GB, 2.13 GHz, AMD Athlon, 0.25 GB, 80 GB

Long summary description Acer Aspire G505 DT AMD 2600+ 256MB 80GB AMD Athlon 0.25 GB Mini Tower PC:

Acer Aspire G505 DT AMD 2600+ 256MB 80GB. Processor frequency: 2.13 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Chassis type: Mini Tower. Product type: PC. Weight: 13.2 lbs (6 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.