location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power FSP150-1ADE11 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP150-1ADE11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP150-1ADE11
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:49:28
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year.
Long product name 2-Power FSP150-1ADE11 power adapter/inverter Black :
The short editorial description of 2-Power FSP150-1ADE11 power adapter/inverter Black

AC Adapter for Mitac 8355 / 8555
More>>>
2-Power FSP150-1ADE11 power adapter/inverter Black:
The official marketing text of 2-Power FSP150-1ADE11 power adapter/inverter Black as supplied by the manufacturer

- High quality AC Adapter to replace your FSP150-1ADE11.
- 150W ac adapter with 4 pin jack plug
- Guaranteed to meet or exceed the original manufacturer's specifications for the FSP150-1ADE11 AC Adapter.

Short summary description 2-Power FSP150-1ADE11 power adapter/inverter Black:
This short summary of the 2-Power FSP150-1ADE11 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power FSP150-1ADE11, 19 V, 7.9 A, Mitac 8355 / 8555, Black, 29.9 oz (849 g), 6.57 x 3.23 x 1.57" (167 x 82 x 40 mm)

Long summary description 2-Power FSP150-1ADE11 power adapter/inverter Black:
This is an auto-generated long summary of 2-Power FSP150-1ADE11 power adapter/inverter Black based on the first three specs of the first five spec groups.

2-Power FSP150-1ADE11. Output voltage: 19 V, Output current: 7.9 A, Compatibility: Mitac 8355 / 8555. Product color: Black. Weight: 29.9 oz (849 g). Dimensions (WxDxH): 6.57 x 3.23 x 1.57" (167 x 82 x 40 mm)

Features
Output voltage *
19 V
Output current
7.9 A
Compatibility
Mitac 8355 / 8555
Design
Product color *
Black
Weight & dimensions
Weight
29.9 oz (849 g)
Other features
Dimensions (WxDxH)
6.57 x 3.23 x 1.57" (167 x 82 x 40 mm)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1151 power adapter/inverter Indoor 150 W Black
(show image)
MBA1151 MBA1151 0.00
(excl. VAT)
0 (incl. VAT)